EN
  • EN
  • DE
  • IT

MT48LC2M32B2P-6

Part No MT48LC2M32B2P-6
Manufacturer Micron Technology Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case TSSOP
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Win Source Part Number 719678-MT48LC2M32B2P-6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT48LC2M32B2P-6 CAD Model

Description

The MT48LC2M32B2P-6 is a 64Mb Synchronous DRAM (SDRAM) chip manufactured by Micron Technology. It is organized as 2 Meg x 32 bits x 4 banks, providing a substantial amount of memory for various applications. This SDRAM offers a balance of speed, capacity, and power consumption, making it suitable for a wide range of embedded systems and other memory-intensive applications.

Applications

  • Embedded systems
  • Networking equipment (routers, switches)
  • Printers and scanners
  • Industrial control systems
  • Consumer electronics (set-top boxes, digital cameras)

Features

  • 64Mb Capacity: Provides ample memory for demanding applications.
  • Synchronous Operation: Operates synchronously with the system clock, enabling high-speed data transfer.
  • Four Internal Banks: Allows for concurrent operations, improving overall memory performance.
  • LVTTL Compatible Inputs and Outputs: Enables easy interfacing with other digital logic circuits.
  • Programmable Burst Length: Supports burst lengths of 1, 2, 4, 8, or full page, optimizing memory access for different data patterns.

Benefits

  • High Performance: Enables fast data access and processing, improving system performance.
  • Large Memory Capacity: Provides sufficient memory for complex applications.
  • Low Power Consumption: Reduces power requirements, making it suitable for battery-powered devices.
  • Easy Integration: Compatible with standard LVTTL logic levels, simplifying system design.
  • Flexibility: Programmable burst length allows for optimization for various data access patterns.

Additional Details

The MT48LC2M32B2P-6 operates at a speed grade of -6, indicating a maximum clock frequency of 166 MHz. It requires a 3.3V power supply. The package type is typically a TSOP (Thin Small Outline Package). Key specifications include access times, refresh rates, and power consumption characteristics which are detailed in the datasheet. Proper decoupling capacitors should be used close to the power supply pins to minimize noise and ensure stable operation. Understanding the timing parameters and refresh requirements is crucial for proper memory controller configuration and reliable system operation. The device also supports auto refresh and self refresh modes for power saving. The operating temperature range is typically 0°C to 70°C (commercial) or -40°C to 85°C (industrial), so it's important to check the datasheet for the specific grade.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess