EN
  • EN
  • DE
  • IT

MT48LC2M32B2TG-7:G

Part No MT48LC2M32B2TG-7:G
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC SDRAM 64MBIT 143MHZ 86TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Memory Type Volatile
Memory Format DRAM
Technology SDRAM
Memory Size 64Mb (2M x 32)
Max Frequency 143MHz
Access Time 5.5ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 86-TSOP II
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Win Source Part Number 245459-MT48LC2M32B2TG-7:G
Ultra Librarian 3D Model Ultra Librarian MT48LC2M32B2TG-7:G CAD Model

Description

The Micron Technology Inc. SDRAM series is a volatile memory IC that has a memory size of 64Mb (2M x 32) and an access time of 5.5ns.

  • Memory Size: 64Mb (2M x 32)
  • Access Time: 5.5ns
  • Mounting Type: Surface Mountable, SMD (SMT)
  • Package: Reel - TR
  • Technology: DRAM
  • Memory Format: DRAM
  • Part Status: Obsolete (EOL)
  • Operating Temperature: 0°C to 70°C (TA)
  • Supply Voltage: 3 V to 3.6 V
  • Case/Package: 86-TSOP II
  • Maximum Frequency: 143MHz
  • Category: Integrated Circuits
  • Popularity: High
  • Supply and Demand: Limited

You May Also Be Interested in

Samsung
64GB eMMC5.1
Lowest to $56.5559
Micron Technology Inc.
IC DRAM 128GBIT LFBGA
Lowest to $634.1095
Samsung
GDDR7 28Gb/s 512Mx32 (16Gb)
Lowest to $85.7499
ISSI, Integrated Silicon Solution Inc
IC SDRAM 512MBIT 143MHZ 54TSOP / DRAM Chip SDRAM 512Mbit 32Mx16 3.3V 54-Pin TSOP-II
Lowest to $39.0354
Micron Technology Inc.
IC SDRAM 256MBIT 167MHZ 54TSOP
Lowest to $23.7594
SanDisk
128GB eMMC iNAND CL
Need more? Email Us
Samsung
LPDDR4X-4266 x32 (8Gb)
Need more? Email Us
SK hynix
64GB(512Gb) NAND Flash V7 Wafer
Need more? Email Us
Winbond Electronics
IC SDRAM 1GBIT 400MHZ 84BGA
Lowest to $6.5060

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4256 $59.4048
19+ $6.0928 $115.7632
29+ $5.9024 $171.1696
40+ $5.7120 $228.4800
51+ $5.5216 $281.6016
68+ $4.9504 $336.6272
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess