EN
  • EN
  • DE
  • IT

MT48LC32M8A2FB-7E:D

Part No MT48LC32M8A2FB-7E:D
Manufacturer Micron Technology Inc.
Catalog SD
Description SD 32Mx8-7E 133MHz CL2 BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 944665-MT48LC32M8A2FB-7E:D
Ultra Librarian 3D Model Ultra Librarian MT48LC32M8A2FB-7E:D CAD Model

Description

This electronic component is a memory module that belongs to the series category.

  • GPTDescription: It is designed to store and retrieve digital information in electronic devices.
  • GPTDescription: With its high-speed data transfer rate, it ensures smooth and efficient performance.
  • GPTDescription: This memory module is ideal for use in various electronic devices such as computers, mobile devices, and gaming consoles.

You May Also Be Interested in

Samsung
SD 16Mx16
Need more? Email Us
Samsung
SD 32Mx4-75 PC133 CL3
Need more? Email Us
Qimonda
SD 32Mx16 133 MHz
Lowest to $70.0318
Hynix Semiconductor
SD 16Mx16 166MHz Pb-Free
Lowest to $10.4094
Samsung
SD 16Mx16-75 133 MHz
Need more? Email Us
Samsung
SD 16Mx16-75 133MHz
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz Pb-Free
Need more? Email Us
Qimonda
SD 32Mx4-75 133MHz CL2
Need more? Email Us
Alliance Memory, Inc.
SD 32Mx16-75 Pb-Free 133MHz
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2222 $57.6666
8+ $15.7722 $126.1776
11+ $15.2793 $168.0723
16+ $14.7864 $236.5824
20+ $14.2936 $285.8720
27+ $12.8148 $345.9996
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess