EN
  • EN
  • DE
  • IT

MT48LC4M32B2F5-7:G

Part No MT48LC4M32B2F5-7:G
Manufacturer Micron Technology Inc.
Catalog SD
Description SD 4Mx32 PC133 BGA Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 944969-MT48LC4M32B2F5-7:G
Ultra Librarian 3D Model Ultra Librarian MT48LC4M32B2F5-7:G CAD Model

Description

The MT48LC4M32B2F5-7:G is a Synchronous DRAM (SDRAM) manufactured by Micron Technology Inc. It is organized as 4 Meg x 32 bits, offering a total memory capacity of 128 Megabits. This SDRAM is designed for applications that require substantial memory bandwidth and low latency, making it appropriate for various computing and embedded system applications.

Applications:

  • Networking Equipment: Routers, switches, and network interface cards.
  • Graphics Cards: Frame buffers and texture storage.
  • Embedded Systems: Industrial control systems and consumer electronics.
  • Printers and Scanners: Data buffering and image processing.
  • Telecommunications Equipment: Wireless base stations and communication devices.

Features:

  • Capacity: 128Mb (4 Meg x 32)
  • Organization: Configured as 4 Meg x 32 bits.
  • Speed: -7 indicates a speed grade of 7ns, suitable for various clock frequencies.
  • Interface: SDRAM (Synchronous DRAM) interface.
  • Package: FBGA (Fine-Pitch Ball Grid Array).
  • Power Supply: Typically operates at 3.3V.
  • Operating Temperature: Commercial temperature range.
  • Clock Rate: PC133 compliant.

Benefits:

  • High Bandwidth: SDRAM architecture enables fast data transfer rates, crucial for demanding applications.
  • Low Latency: Quick access times minimize delays, enabling rapid data retrieval and processing.
  • Compact Size: The FBGA package saves valuable board space, facilitating integration into compact designs.
  • Cost-Effective: Offers a balance of performance and affordability for memory-intensive applications.
  • Reliable Performance: Designed for stable operation within its specified temperature range.

Additional Details:

The MT48LC4M32B2F5-7:G SDRAM is characterized by its synchronous interface, where data transfers are synchronized with a clock signal for optimized timing control and data throughput. It supports burst read and write operations, enhancing data transfer efficiency. Its 128Mb capacity and 32-bit organization make it suitable for applications that require moderate memory storage with a wider data path. The FBGA package provides a compact footprint ideal for space-constrained designs. This SDRAM offers a reliable solution for applications demanding a balance of speed, capacity, and cost-effectiveness.

Micron's commitment to quality and reliability ensures that the MT48LC4M32B2F5-7:G meets the stringent demands of modern electronic systems. With its combination of high speed, ample capacity, and efficient design, this SDRAM stands as an excellent choice for various memory-intensive applications.

You May Also Be Interested in

Hynix Semiconductor
SD 16Mx16 166MHz Pb-Free
Lowest to $10.4094
NANYA
SD 16Mx16-75 133MHz CL3 Pb-Free
Lowest to $6.0631
Qimonda
SD 32Mx4-75 133MHz CL2
Need more? Email Us
Samsung
SD 16Mx16-75 133 MHz Pb-Free Ind
Lowest to $1.5071
Hynix Semiconductor
SD 16MX16 133MHz FBGA
Need more? Email Us
Qimonda
SD 32Mx4-7 133MHz CL2
Need more? Email Us
Samsung
SD 16Mx16-75 133MHz
Need more? Email Us
Samsung
SD 32Mx4-75 PC133 CL3
Need more? Email Us
Samsung
SD 16Mx16-75 PC133
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.5741 $65.7410
24+ $5.3944 $129.4656
38+ $5.2261 $198.5918
52+ $5.0567 $262.9484
67+ $4.8885 $327.5295
89+ $4.3827 $390.0603
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,022 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess