EN
  • EN
  • DE
  • IT

LC786820E-6E03-3H

Part No LC786820E-6E03-3H
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description IC AUDIO SIGNAL PROCESSR 100PQFP  /  Audio Audio Signal Processor 3 Channel 100-PQFP/QIP (20x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Audio Special Purpose
Mfr onsemi
Package Tray
Function Audio Signal Processor
Applications Consumer Audio
Number of Channels 3
Interface Serial
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 100-BQFP
Supplier Device Package 100-PQFP/QIP (20x14)
Base Product Number LC786820
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 250
Win Source Part Number 970538-LC786820E-6E03-3H
Ultra Librarian 3D Model Ultra Librarian LC786820E-6E03-3H CAD Model

Description

The LC786820E-6E03-3H is a cutting-edge integrated circuit developed by ON Semiconductor, a leader in energy-efficient innovations in power and signal management, logic, discrete, and custom semiconductor solutions. This product is designed to cater to a wide array of applications, particularly excelling in the areas of audio and video processing, where high performance and reliability are crucial.

Key Features

  • High-Performance Processing: The LC786820E-6E03-3H is equipped with advanced processing capabilities, making it suitable for demanding tasks in audio and video applications.
  • Energy Efficiency: As part of ON Semiconductor's commitment to energy efficiency, this IC is optimized for low power consumption without sacrificing performance, making it ideal for battery-powered devices.
  • Robust Design: The robust design of the LC786820E-6E03-3H ensures long-term reliability and stability, which is essential for industrial and commercial applications that require uninterrupted operation.
  • Integration: This product offers a high level of integration, reducing the need for multiple components and thus minimizing the footprint and complexity of the circuit design.

Applications

The versatile nature of the LC786820E-6E03-3H makes it suitable for a wide range of applications, including:

  • Professional and consumer audio equipment
  • Home theater systems
  • High-definition video players and recorders
  • Automotive infotainment systems
  • Embedded multimedia applications

Product Specifications

Parameter Value Package Type Custom Operating Temperature Specified by the manufacturer Supply Voltage Specified by the manufacturer Quality and Reliability High standards in line with ON Semiconductor's reputation

For detailed specifications and application support, customers should refer to the official datasheet and technical documentation provided by ON Semiconductor. The LC786820E-6E03-3H represents a blend of performance, efficiency, and reliability, making it a smart choice for designers and engineers looking to create sophisticated electronic systems.

You May Also Be Interested in

ON Semiconductor
IC COMPANDOR 16DIP
Lowest to $28.0279
ON Semiconductor
IC COMPANDOR 16TSSOP
Lowest to $6.0188
Texas Instruments
IC V-B AUDIO PROCESSOR 20-DIP
Lowest to $28.2190
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
Lowest to $3.9339
Nisshinbo Micro Devices Inc.
IC AUDIO SWITCH 2-IN/1-OUT 8SSOP
Lowest to $4.9147
Nisshinbo Micro Devices Inc.
IC AUDIO SIGNAL PROCESSOR 30SDMP
Lowest to $5.9674
Infineon Technologies
IC AUDIO TONE PROCESSOR 8DIP
Lowest to $22.4823
ON Semiconductor
IC COMPANDOR 20TSSOP
Lowest to $18.2799
ON Semiconductor
COMPANDOR / Audio Channel
Lowest to $10.8108

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess