EN
  • EN
  • DE
  • IT

MT48LC4M32B2P

Part No MT48LC4M32B2P
Manufacturer Micron Technology Inc.
Description 128Mb: x32 SDRAM MT48LC4M32B2 – 1 Meg x 32 x 4 Banks
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micron Technology Inc.
Win Source Part Number 1227803-MT48LC4M32B2P
Manufacturer Homepage www.micron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT48LC4M32B2P CAD Model

Description

The MT48LC4M32B2P is a 128Mb SDRAM (Synchronous Dynamic Random-Access Memory) from Micron Technology. It's organized as 4Meg x 32 bits x 4 banks. This SDRAM is designed for applications requiring high bandwidth and high performance such as graphics, networking, and embedded systems.

Applications

  • Graphics Cards
  • Networking Equipment (Routers, Switches)
  • Embedded Systems
  • Printers
  • Industrial Control Systems

Features

  • PC133 Functionality
  • 4 Banks x 4Meg x 32
  • Clock Frequencies up to 133 MHz
  • Fully Synchronous; All Signals Registered on Positive Edge of Clock
  • Single 3.3V ±0.3V Power Supply
  • LVTTL Compatible Inputs and Outputs
  • Programmable Burst Length: 1, 2, 4, 8 or Full Page
  • Auto Precharge Option
  • CAS Latency: 2, 3

Benefits

  • High Bandwidth: The SDRAM's synchronous interface allows for high-speed data transfer.
  • High Performance: Clock frequencies up to 133 MHz support demanding applications.
  • Wide Compatibility: LVTTL compatible inputs and outputs ensure compatibility with various systems.
  • Flexible Burst Length: Programmable burst lengths allow for optimized data access.
  • Auto Precharge: The auto precharge option simplifies memory management.

Technical Specifications

The MT48LC4M32B2P operates with a single 3.3V ±0.3V power supply. It supports clock frequencies up to 133 MHz. The input and output signals are LVTTL compatible. The SDRAM is organized as 4 banks x 4Meg x 32 bits. Detailed timing parameters, voltage levels, and pin configurations can be found in the Micron Technology datasheet.

The MT48LC4M32B2P is a suitable choice for applications that require high bandwidth, high performance SDRAM with flexible configuration options.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.6503 $75.3006
5+ $30.8925 $154.4625
7+ $29.9274 $209.4918
9+ $28.9611 $260.6499
12+ $27.9961 $335.9532
16+ $25.0998 $401.5968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess