EN
  • EN
  • DE

MT48LC8M16LFB4-8

Part No MT48LC8M16LFB4-8
Manufacturer Micron Technology Inc.
Catalog SD
Description SD 8Mx16 FBGA Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944826-MT48LC8M16LFB4-8
Series *
Ultra Librarian 3D Model Ultra Librarian MT48LC8M16LFB4-8 CAD Model

Description

The MT48LC8M16LFB4-8 is a 128Mb SDRAM (Synchronous Dynamic Random-Access Memory) device manufactured by Micron Technology Inc. It is organized as 8Meg x 16, making it a suitable choice for applications requiring moderate memory capacity and a 16-bit data interface.

Applications

  • Embedded Systems
  • Networking Devices
  • Printers
  • Consumer Electronics
  • Industrial control systems

Features

  • 128Mb (8Meg x 16) memory configuration
  • SDRAM architecture
  • Clock rate: Up to 125 MHz (8ns cycle time), inferred from the '-8' designation.
  • Single data rate operation
  • Four internal banks for concurrent operation
  • Programmable burst length: 1, 2, 4, 8, or full page
  • Programmable CAS latency: 2 or 3
  • Auto precharge option for simplified memory management
  • Self-refresh mode for low power consumption
  • Lead-free construction, RoHS compliant

Benefits

  • Moderate memory capacity: Provides adequate memory for many embedded and consumer applications.
  • Easy integration: Standard SDRAM interface simplifies connection to memory controllers.
  • Low power consumption: Self-refresh mode minimizes power usage during idle periods.
  • Reliable performance: Designed for consistent operation in standard environments.

Additional Details

The MT48LC8M16LFB4-8 typically operates at 3.3V. It is commonly packaged in a TSOP (Thin Small Outline Package) for efficient board assembly. Its SDRAM architecture provides a good balance of performance, capacity, and cost for a variety of applications. It's suitable for applications where high speed is not critical, but reliable operation is essential.

You May Also Be Interested in

Micron Technology Inc.
SD 16Mx16-7 133MHz CL3 FBGA
Need more? Email Us
Micron Technology Inc.
SD 32Mx8-75 PC133 CL3
Lowest to $6.4350
Micron Technology Inc.
SD 2Mx32-6 166MHz
Need more? Email Us
Samsung
Mobile SD 16Mx16 133MHz BOC 3.0V
Need more? Email Us
Micron Technology Inc.
SD 8Mx16
Need more? Email Us
Samsung
Mobile SD 4Mx32-75 FBGA Pb-Free
Need more? Email Us
Elpida Memory
Mobile SD 16Mx32 166MHz
Lowest to $8.0437
Micron Technology Inc.
SD 8Mx16
Lowest to $6.5292
Micron Technology Inc.
SD 4Mx16-75 PC166 Pb-Free
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess