EN
  • EN
  • DE

MT48LC8M32B2B5-7:F

Part No MT48LC8M32B2B5-7:F
Manufacturer Micron Technology Inc.
Catalog SD
Description SD 8Mx32-7 PC143
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 944929-MT48LC8M32B2B5-7:F
Ultra Librarian 3D Model Ultra Librarian MT48LC8M32B2B5-7:F CAD Model

Description

The MT48LC8M32B2B5-7:F is a 256Mb SDRAM (Synchronous Dynamic Random-Access Memory) device organized as 8M x 32 bits. It is manufactured by Micron Technology Inc. and is designed for applications requiring substantial memory bandwidth and capacity. The '-7' likely represents a speed grade, and the ':F' might indicate specific packaging or testing characteristics.

Applications

  • Graphics cards
  • Networking equipment
  • Embedded systems
  • Digital signal processing
  • High-performance computing

Features

  • 8M x 32 bit organization
  • Operating frequency up to 143 MHz (PC143 equivalent speed)
  • Single 3.3V power supply
  • LVTTL compatible inputs and outputs
  • Four internal banks for concurrent operations
  • Programmable burst length: 1, 2, 4, 8, or full page
  • Auto Refresh and Self Refresh modes
  • CAS Latency (CL) of 2 or 3

Benefits

  • High memory density allows for storing a large amount of data.
  • High bandwidth facilitates fast data transfer, boosting system performance.
  • Low power consumption makes it suitable for portable and energy-efficient devices.
  • LVTTL compatibility simplifies integration.
  • Auto and Self Refresh modes reduce power consumption during idle periods.

Additional Details

The MT48LC8M32B2B5-7:F SDRAM is designed to provide a robust and efficient memory solution for demanding applications. Its 8M x 32 configuration makes it well-suited for systems requiring significant memory capacity. An estimated 143 MHz operating frequency allows for high-speed data transfers. The programmable burst length feature provides flexibility in optimizing data transfer. The auto-refresh function ensures data integrity by automatically refreshing memory cells. Self-refresh mode minimizes power consumption during idle states. Four internal banks support interleaved memory access, enhancing overall system performance. It offers a combination of density, speed, and efficiency for a variety of computing and embedded applications.

You May Also Be Interested in

Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Etron Technology
SD 16Mx16-7 143MHz
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3 Pb-Free
Need more? Email Us
Samsung
SD 16Mx16 133MHz
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz low power
Need more? Email Us
Qimonda
SD 32Mx8-7 133MHz CL2 Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $23.5320
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $2.8702

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess