EN
  • EN
  • DE

MT48LC8M32B2TG-7

Part No MT48LC8M32B2TG-7
Manufacturer Micron Technology Inc.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0452/0502
Reference case TSOP
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
RoHS State Request Verification
Win Source Part Number 725551-MT48LC8M32B2TG-7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MT48LC8M32B2TG-7 CAD Model

Description

The MT48LC8M32B2TG-7 is a 256Mb SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Micron Technology. It's organized as 8M x 32 x 4 banks, making it suitable for a variety of applications requiring high-speed, high-density memory.

Applications:

  • Graphics cards
  • Printers
  • Networking devices (routers, switches)
  • Set-top boxes
  • Industrial control systems
  • Embedded systems
  • Consumer electronics

Features:

  • 256Mb (8M x 32 x 4 banks) memory density
  • PC133 SDRAM
  • Operating frequencies up to 133 MHz
  • CAS latency (CL) of 3
  • Single 3.3V power supply
  • LVTTL compatible inputs and outputs
  • Burst lengths of 1, 2, 4, 8, or full page
  • Auto precharge and auto refresh capabilities

Benefits:

  • High bandwidth for fast data transfer
  • Large memory capacity for demanding applications
  • Low power consumption due to 3.3V operation
  • Simplified system design with LVTTL compatibility
  • Reduced board space requirements due to high density
  • Improved system performance with fast access times

Additional Details:

The MT48LC8M32B2TG-7 supports various operating modes, including burst read and write operations. It features programmable burst lengths and CAS latency to optimize performance for different applications. The device includes auto precharge and auto refresh modes to simplify memory management and reduce power consumption. It's available in a TSOP (Thin Small Outline Package) for surface mounting. The part number MT48LC8M32B2TG-7 indicates a speed grade of -7, corresponding to a 7ns access time. This SDRAM component meets industry standards for reliability and performance, ensuring dependable operation in a diverse array of electronic products.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess