EN
  • EN
  • DE
  • IT

MT49H32M9FM-33

Part No MT49H32M9FM-33
Manufacturer Micron Technology Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+/09
Reference case uBGA
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Win Source Part Number 711460-MT49H32M9FM-33
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT49H32M9FM-33 CAD Model

Description

The Micron MT49H32M9FM-33 is a high-performance, 288Mb Mobile DDR SDRAM (MDDR SDRAM) device designed for mobile applications requiring low power consumption and high bandwidth. It's commonly used in smartphones, tablets, and other portable devices.

Applications

  • Smartphones
  • Tablets
  • Portable gaming consoles
  • Digital cameras
  • Other mobile devices

Features

  • 288Mb MDDR SDRAM
  • Low power consumption
  • High bandwidth
  • Multiple power-saving modes
  • On-chip temperature sensor
  • JEDEC compliant

Benefits

  • Extended battery life in mobile devices
  • Fast data access for smooth application performance
  • Reduced heat generation
  • Optimized for mobile operating systems
  • Reliable operation in harsh environments

Technical Specifications

The MT49H32M9FM-33 operates at a voltage of typically 1.8V or 1.2V, depending on the power mode. It offers various power-saving modes, such as deep power down and self-refresh, to minimize power consumption when the device is not actively being used. The operating temperature range is specified in the datasheet. It uses a FBGA (Fine-Pitch Ball Grid Array) package. The specific data rate, timings, and power consumption characteristics are detailed in the Micron datasheet. The device is compliant with JEDEC standards for MDDR SDRAM.

You May Also Be Interested in

Atmel
Lowest to $31.2098
Micron Technology Inc.
Lowest to $18.8257
Panasonic
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1981
Rohm Semiconductor
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Texas Instruments
Lowest to $14.1586
Vishay
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.4520 $84.9040
4+ $34.8328 $139.3312
6+ $33.7436 $202.4616
8+ $32.6556 $261.2448
11+ $31.5664 $347.2304
14+ $28.3014 $396.2196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess