EN
  • EN
  • DE
  • IT

MT53D1024M32D4DT-046 AAT:D TR

Part No MT53D1024M32D4DT-046 AAT:D TR
Manufacturer Micron Technology Inc.
Catalog RAM
Description IC DRAM 32GBIT 2133MHZ 200VFBGA  /  SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) 2.133 GHz 200-VFBGA (10x14.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Micron Technology Inc.
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - Mobile LPDDR4
Memory Size 32Gb (1G x 32)
Clock Frequency 2.133 GHz
Voltage - Supply 1.1V
Temperature Range - Operating -40°C ~ 105°C (TC)
Mounting SMD (SMT)
Package / Case 200-VFBGA
Supplier Device Package 200-VFBGA (10x14.5)
Base Product Number MT53D1024
ECCN EAR99
HTSUS 8542.32.0036
Standard Package 2,000
Win Source Part Number 994589-MT53D1024M32D4DT-046 AAT:D TR
Ultra Librarian 3D Model Ultra Librarian MT53D1024M32D4DT-046 AAT:D TR CAD Model

Description

The Micron Technology Inc. MT53D1024 Mobile LPDDR4 SDRAM memory chip is a high-performance, low-power consumption component that is ideal for use in automotive applications.

  • Manufacturer: Micron Technology Inc.
  • Product: MT53D1024
  • Memory Size: 32Gb (1G x 32)
  • Operating Temperature: -40°C ~ 105°C (TC)
  • Package / Case: 200-VFBGA
  • Supply Voltage: 1.1V
  • Clock Frequency: 2.133 GHz
  • ECCN: EAR99
  • HTSUS: 8542.32.0036
  • Base Product Number: MT53D1024

You May Also Be Interested in

Cypress Semiconductor Corp
SRAM Chip Async Dual 3.3V 1M-Bit 64K x 18 25ns 100-Pin TQFP
Need more? Email Us
Micron Technology Inc.
DRAM DDR4 8Gbit 16 96/144 TFBGA 1 IT
Lowest to $107.5188
Renesas Electronics America
Multi-Port SRAM, 1KX8, 25ns, CMOS, PQFP64
Lowest to $54.0541
ISSI, Integrated Silicon Solution Inc
IC SRAM 18MBIT PARALLEL 100TQFP / SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 200 MHz 3.1 ns 100-LQFP (14x20)
Lowest to $3.5044
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 36SOJ / SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 10 ns 36-SOJ
Need more? Email Us
Renesas Electronics America
Multi-Port SRAM, 8KX16, 35ns, CMOS, PQCC84
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC SRAM 18MBIT PARALLEL 165TFBGA / SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 117 MHz 7.5 ns 165-TFBGA (13x15)
Need more? Email Us
Samsung
Mobile Sdr Sdram 512MB, 8M*16 BIT*4 Banks C Die 1.8V 133MHZ Lead Free
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SRAM Chip Async Single 1.8V 2M-Bit 128K x 16 70ns 44-Pin TSOP-II
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $273.8819 $273.8819
2+ $263.1833 $526.3666
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess