EN
  • EN
  • DE

MT53E256M64D4NZ-053 WT:B

Part No MT53E256M64D4NZ-053 WT:B
Manufacturer Micron Technology Inc.
Catalog DRAM
Description LPDDR4-3733 256Mx64 (16Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Manufacturer Micron Technology Inc.
Win Source Part Number 1447095-MT53E256M64D4NZ-053 WT:B
Package Tray
Product Status Obsolete
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - Mobile LPDDR4
Memory Size 16Gbit
Memory Organization 256M x 64
Clock Frequency 1.866 GHz
Voltage - Supply 1.1V
Operating Temperature -30°C ~ 85°C (TC)
Grade -
Mounting Type Surface Mount
Package / Case 376-WFBGA
Supplier Device Package 376-WFBGA (14x14)
Ultra Librarian 3D Model Ultra Librarian MT53E256M64D4NZ-053 WT:B CAD Model

Description

The MT53E256M64D4NZ-053 WT:B from Micron Technology is a high-capacity, high-speed LPDDR4 memory component designed to meet the stringent requirements of modern computing and electronic devices. This DRAM module is capable of reaching speeds up to 3733 Mbps, making it one of the fastest memory solutions available for applications requiring rapid data access and high throughput. The module's configuration is particularly notable - 256Mx64, amounting to a total capacity of 16Gb, which allows for substantial data processing and storage capabilities necessary for advanced multitasking and sophisticated applications. This makes it ideally suited for use in a variety of high-end devices, including smartphones, tablets, ultraportable laptops, and other devices that demand exceptional memory performance and low power consumption. The MT53E256M64D4NZ-053 WT:B utilizes advanced LPDDR4 technology to achieve these remarkable speed and capacity specifications while maintaining energy efficiency, thus supporting the development of thinner, lighter, and more powerful electronic devices.

You May Also Be Interested in

Samsung
SD-133 128Mx4 (512Mb)
Need more? Email Us
Winbond Electronics
SD 4Mx32 PC166
Need more? Email Us
Alliance Memory, Inc.
SD-143 8Mx16 (128Mb)
Lowest to $18.9180
ISSI, Integrated Silicon Solution Inc
SD 8Mx16-7 PC133
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SDRAM 1Mx16 PC166
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SDRAM 64Mb(4Mx16) 143MHz
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 4Mx32 PC133
Need more? Email Us
Etron Technology
SD 32Mx16-6
Need more? Email Us
Alliance Memory, Inc.
512Mb SDRAM 32M x 16 Industrial Temp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess