EN
  • EN
  • DE

MT55L128V36P1T-10

Part No MT55L128V36P1T-10
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Description IC SRAM 4MBIT PARALLEL 100TQFP / SRAM - Synchronous, ZBT Memory IC 4Mb (128K x 36) Parallel 100 MHz 5 ns 100-TQFP (14x20.1)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Micron Technology Inc.
Series ZBT®
Package Bulk
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Synchronous, ZBT
Memory Size 4Mb (128K x 36)
Memory Interface Parallel
Clock Frequency 100 MHz
Access Time 5 ns
Voltage - Supply 3.135V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-TQFP (14x20.1)
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 3A991B2A
HTSUS 8542.32.0041
Other Names CYPMCNMT55L128V36P1T-10,2156-MT55L128V36P1T-10
Standard Package 1
Win Source Part Number 1028388-MT55L128V36P1T-10
Ultra Librarian 3D Model Ultra Librarian MT55L128V36P1T-10 CAD Model

Description

This electronic component from Micron Technology Inc. is a 4Mb (128K x 36) volatile SRAM - Synchronous, ZBT memory type product.

  • Memory Type: SRAM - Synchronous, ZBT
  • Memory Size: 4Mb (128K x 36)
  • Package: 100-LQFP
  • Mounting: SMD (SMT)
  • Voltage Supply: 3.135V to 3.6V
  • Temperature Range: 0°C to 70°C (TA)
  • Alternative Cross-Reference Parts: MT55L128V36P1T-10MT55L128V36P1T10
  • ECCN: 3A991B2A

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess