EN
  • EN
  • DE

MT55L256V36PT-6

Part No MT55L256V36PT-6
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description SRAM 256Kx36 Parallel (8Mb)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1455581-MT55L256V36PT-6
Manufacturer Micron Technology Inc.
Package Bulk
Product Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - ZBT
Memory Size 8Mbit
Memory Organization 256K x 36
Memory Interface Parallel
Clock Frequency 166MHz
Access Time 3.5ns
Voltage - Supply 3.135V ~ 3.465V
Operating Temperature 0°C ~ 70°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-TQFP (14x20.1)
Ultra Librarian 3D Model Ultra Librarian MT55L256V36PT-6 CAD Model

Description

The MT55L256V36PT-6 is a Static RAM (SRAM) chip from Micron Technology, characterized by its high-speed and low-power features. This chip offers a substantial 8 megabits of memory, structured as 256K x 36, making it an excellent match for systems that demand extensive parallel processing capabilities. The product's unique parallel interface enhances its suitability for a wide range of advanced computing tasks, from digital signal processing to complex data buffering in high-speed networks. Micron's innovation in memory technology is encapsulated in this product, offering unparalleled reliability, speed, and power efficiency. Ideal for sophisticated electronics that require rapid access to large amounts of data, the MT55L256V36PT-6 represents a leading edge in SRAM technology.

You May Also Be Interested in

CISCO
Cisco 64GB DDR4-2666-MHz LRDIMM/PC4-21300/quad
Need more? Email Us
CISCO
CISCO M-ASR1001X-8GB - ASR1001-X 8GB DRAM
Need more? Email Us
CISCO
Cisco MEMUSB-1024FT. Capacity: 1 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Capless, Product colour: Green
Need more? Email Us
CISCO
64GB SD Card for UCS Servers
Need more? Email Us
CISCO
Cisco 32GB DDR4-2133-MHz RDIMM/PC4-17000/dual rank
Need more? Email Us
CISCO
CISCO MEM-C6K-INTFL1GB - Internal 1G Compact Flash
Need more? Email Us
CISCO
CISCO MEM-FLSH-8U16G - 8G to 16G eUSB Flash Memory Upgrade for Cisco ISR 4430
Need more? Email Us
CISCO
CISCO MEM-C6K-CPTFL2GB - Catalyst 6500 Compact Flash Memory 2GB
Need more? Email Us
CISCO
32GB DDR3-1866-MHz LRDIMM/PC3-14900/quad rank/x4/1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess