EN
  • EN
  • DE

MT61K512M32KPA-21:U

Part No MT61K512M32KPA-21:U
Manufacturer Micron Technology Inc.
Catalog DRAM
Description GDDR6 512Mx32 (16Gb)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Manufacturer Micron Technology Inc.
Win Source Part Number 1447310-MT61K512M32KPA-21:U
Package Box
Product Status Obsolete
Memory Type Volatile
Memory Format DRAM
Technology SGRAM - GDDR6
Memory Size 16Gbit
Memory Organization 512M x 32
Memory Interface POD_135
Clock Frequency 10.5 GHz
Voltage - Supply 1.3095V ~ 1.3905V
Operating Temperature 0°C ~ 95°C (TC)
Grade -
Mounting Type Surface Mount
Package / Case 180-TFBGA
Supplier Device Package 180-FBGA (12x14)
Ultra Librarian 3D Model Ultra Librarian MT61K512M32KPA-21:U CAD Model

Description

The MT61K512M32KPA-21:U is a premium GDDR6 SDRAM from Micron, configured as 512Mx32 and offering a total memory capacity of 16Gb. This module is designed to meet the high bandwidth requirements of advanced graphics processing units (GPUs), gaming consoles, and high-performance computing systems. Operating with GDDR6 technology, it signifies a leap forward in memory efficiency, speed, and density compared to earlier memory generations. This Micron memory module enhances system capabilities by enabling faster data processing, smoother graphical rendering, and quicker load times in demanding applications such as professional graphics workstations, gaming systems, and computational data centers. Micron's commitment to technology leadership and product quality is reflected in the MT61K512M32KPA-21:U, making it a top selection for designers and manufacturers aiming to incorporate top-tier memory solutions in their products.

You May Also Be Interested in

Alliance Memory, Inc.
512Mb SDRAM 32M x 16 Industrial Temp
Need more? Email Us
Alliance Memory, Inc.
DRAM 128Mb, 3.3V, 143Mhz 4M x 32 SDRAM
Lowest to $7.0283
ISSI, Integrated Silicon Solution Inc
SD 8Mx16-7 PC133
Need more? Email Us
Winbond Electronics
SD 4Mx32 PC166
Need more? Email Us
Etron Technology
SD 8Mx16-6
Lowest to $48.2626
Alliance Memory, Inc.
SD 8Mx16 PC166 200MHz Commercial Temp Tape and Reel
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD-166 16Mx16 (256Mb), Leaded
Lowest to $24.7389
ISSI, Integrated Silicon Solution Inc
SD 4Mx32 PC133
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SDRAM 64Mb(4Mx16) 143MHz
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.8873 $104.8873
2+ $101.5038 $203.0076
3+ $98.1204 $294.3612
4+ $87.9700 $351.8800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 2000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess