EN
  • EN
  • DE

MT61M256M32JE-12N IT:A

Part No MT61M256M32JE-12N IT:A
Manufacturer Micron Technology Inc.
Catalog DDR
Description GDDR6 12Gb/s 256Mx32 (8Gb) Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 943782-MT61M256M32JE-12N IT:A
Ultra Librarian 3D Model Ultra Librarian MT61M256M32JE-12N IT:A CAD Model

Description

The MT61M256M32JE-12N IT:A is a high-performance LPDDR (Low Power Double Data Rate) SDRAM component manufactured by Micron Technology Inc. It's designed for mobile and embedded applications that require high bandwidth, low power consumption, and compact form factors. It is a critical component for modern portable devices requiring efficient memory solutions.

Applications

  • Smartphones: Provides memory for application processing and multimedia.
  • Tablets: Supports smooth operation of apps and multitasking.
  • Wearable Devices: Enables memory for fitness trackers and smartwatches.
  • Automotive Infotainment Systems: Provides memory for navigation and entertainment features.
  • Embedded Systems: Integrated into devices requiring low power and high performance.

Features

  • Capacity: 256 Meg x 32 bits organization.
  • LPDDR Technology: Designed for low power consumption.
  • Data Rate: -12N indicates a specific data transfer rate, usually around 800 Mbps.
  • Operating Voltage: Operates at a low voltage (e.g., 1.1V or 1.2V) for power efficiency.
  • Clock Speed: Synchronized with the system clock.
  • Interface: Uses a standard LPDDR interface for compatibility.
  • Package: Compact package suitable for mobile devices.
  • Timing Parameters: Optimized for low latency.
  • Temperature Range: Industrial temperature range (IT).

Benefits

  • Low Power Consumption: Extends battery life in portable devices.
  • High Bandwidth: Enables fast data transfer for smooth performance.
  • Reliability: Micron manufacturing ensures quality.
  • Compatibility: Adheres to JEDEC standards for LPDDR SDRAM.
  • Compact Size: Suitable for space-constrained applications.

Additional Details

The MT61M256M32JE-12N IT:A is compliant with JEDEC standards, ensuring compatibility across various systems. Its low power design is crucial for mobile devices, maximizing battery life. The high bandwidth ensures fast data transfer for seamless operation. The ':A' suffix may indicate a specific revision. The 'IT' designation signifies an industrial temperature range, allowing use in harsh environmental conditions. This memory is ideal for portable and embedded applications.

You May Also Be Interested in

NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $389.8506 $389.8506
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess