EN
  • EN
  • DE

MT62F2G128DAAK-031 XT:B

Part No MT62F2G128DAAK-031 XT:B
Manufacturer Micron Technology Inc.
Catalog DRAM
Description LPDDR5-6400 2Gx128 (256Gb)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Manufacturer Micron Technology Inc.
Win Source Part Number 1446923-MT62F2G128DAAK-031 XT:B
Package Tray
Product Status Active
Memory Format DRAM
Technology SDRAM - Mobile LPDDR5
Memory Size 256Gbit
Memory Organization 2G x 128
Grade -
Ultra Librarian 3D Model Ultra Librarian MT62F2G128DAAK-031 XT:B CAD Model

Description

The MT62F2G128DAAK-031 XT:B by Micron is a sophisticated LPDDR5 DRAM component engineered for devices requiring high-speed memory and efficient power consumption. This module belongs to the DRAM category, specifically under the LPDDR5 subcategory, which is recognized for offering superior performance and power efficiency. It showcases a specification of LPDDR5-6400 with a substantial memory capacity of 2Gx128 (256Gb), catering to the needs of high-demand applications. The LPDDR5 standard incorporated in this component is a testament to its cutting-edge technology, designed to provide faster data processing speeds and improved bandwidth compared to earlier generations. As a product of Micron, a reputed name in the memory and storage solutions sector, this DRAM module is built to meet the stringent requirements of next-gen computing devices, including advanced smartphones, tablets, and ultrabooks, where seamless multitasking and power efficiency are paramount. Its architecture is aimed at not only boosting the performance of electronic gadgets but also at enhancing their battery life, offering a balanced solution to modern tech challenges.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
SD 4Mx32 PC143
Need more? Email Us
Alliance Memory, Inc.
DDR1, 128Mb, 8M x 16, 200 MHz
Need more? Email Us
Winbond Electronics
SD 4Mx32 PC166
Need more? Email Us
Etron Technology
SD 32Mx16-6
Need more? Email Us
Alliance Memory, Inc.
SD 8Mx16 PC166 200MHz Industrial Temp
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 32Mx16 133MHz
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SDRAM 64Mb(4Mx16) 143MHz
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 8Mx16-7 PC133
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SDRAM 1Mx16 PC166
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess