EN
  • EN
  • DE

MT72KSZS2G72PZ-1G1M1

Part No MT72KSZS2G72PZ-1G1M1
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR3-1066 2Gx72 ECC Reg/RDIMM (16GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949714-MT72KSZS2G72PZ-1G1M1
Series *
Ultra Librarian 3D Model Ultra Librarian MT72KSZS2G72PZ-1G1M1 CAD Model

Description

The Micron MT72KSZS2G72PZ-1G1M1 is a 16GB DDR3 1600MHz ECC Registered DIMM (RDIMM) memory module. This module is engineered for servers and workstations that demand high capacity, performance, and reliability. The ECC (Error Correcting Code) feature is paramount for maintaining data integrity in mission-critical applications. Its registered design provides increased stability, especially in systems with multiple memory modules installed. This memory module is an excellent solution for upgrading systems requiring substantial memory and robust error correction.

Applications

  • Servers in data centers and enterprise environments.
  • High-performance workstations used for data analysis, simulations, and content creation.
  • Cloud computing platforms.
  • Virtualized environments needing significant memory resources.

Features

  • 16GB capacity
  • DDR3 technology offering fast data transfer rates
  • 1600MHz clock speed
  • ECC (Error Correcting Code) for detecting and correcting single-bit errors
  • Registered DIMM (RDIMM) form factor for enhanced stability and capacity
  • 240-Pin DIMM

Benefits

  • Substantially increased memory capacity for demanding workloads
  • Improved system stability and data integrity due to ECC
  • Enhanced performance in memory-intensive applications
  • Reduced risk of data corruption and system downtime
  • Optimized for server and workstation environments requiring high reliability

Additional Details

The Micron MT72KSZS2G72PZ-1G1M1 operates at 1.35V. Before installing, ensure compatibility with the target server or workstation motherboard. Verify that the motherboard supports DDR3 ECC RDIMM memory modules with a capacity of 16GB and a clock speed of 1600MHz. Registered DIMMs require specific chipset support.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess