EN
  • EN
  • DE

MT8HTF6464HDY-53E

Part No MT8HTF6464HDY-53E
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR2-533 64Mx64 SODIMM 2Rx16 (512MB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951120-MT8HTF6464HDY-53E
Series *
Ultra Librarian 3D Model Ultra Librarian MT8HTF6464HDY-53E CAD Model

Description

This memory module is a high-performance, low-power DDR2 Synchronous Dynamic RAM (SDRAM) device that uses DDR2 SDRAM devices.

  • Data Transfer Rate: High-speed data transfer rate of 667 Mbps
  • Capacity: 512MB
  • Organization: Organized as 64Mx64
  • CAS Latency: CAS latency of 5 cycles
  • Applications: Suitable for use in a wide range of applications, including servers, workstations, and other memory-intensive systems

You May Also Be Interested in

ATP Electronics, Inc.
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Viking Tech
MODULE DDR3 SDRAM 4GB 240UDIMM
Need more? Email Us
Maxim Integrated
MODULE NVRAM 64KB CARTRIDGE
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288RDIMM
Need more? Email Us
Viking Tech
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 32GB 288RDIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288DIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288RDIMM
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess