EN
  • EN
  • DE

MTA144ASQ16G72LSZ-2S6

Part No MTA144ASQ16G72LSZ-2S6
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR4-2666V 16Gx72 LRDIMM 2S4Rx4 (128GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946495-MTA144ASQ16G72LSZ-2S6
Series *
Ultra Librarian 3D Model Ultra Librarian MTA144ASQ16G72LSZ-2S6 CAD Model

Description

The Micron MTA144ASQ16G72LSZ-2S6 is a 128GB DDR4-2666 RDIMM, a high-capacity Registered Dual In-Line Memory Module designed for servers and workstations. This module provides high performance and reliability for demanding applications.

Applications:

  • Servers
  • Workstations
  • Data centers
  • Cloud computing
  • High-performance computing (HPC)

Features:

  • 128GB capacity
  • DDR4 technology
  • 2666MHz clock speed
  • RDIMM form factor (288-pin)
  • Registered memory
  • ECC (Error Correcting Code)
  • x4 based components
  • 1.2V low voltage operation

Benefits:

  • High capacity: 128GB capacity allows for handling large datasets and memory-intensive applications.
  • Improved performance: DDR4 technology provides higher bandwidth and lower latency compared to DDR3 memory.
  • Enhanced reliability: ECC memory corrects single-bit errors and detects multi-bit errors, preventing data corruption.
  • Increased stability: Registered memory improves signal integrity and stability in high-density memory configurations.
  • Low power consumption: 1.2V operation reduces power consumption and heat generation.

Additional Details:

The MTA144ASQ16G72LSZ-2S6 is built with Micron's high-quality DRAM chips and undergoes extensive testing to ensure reliability and compatibility. It is designed to meet the demanding requirements of server and workstation environments. The part utilizes a x4 based component organization. This RDIMM is designed to operate at 2666MT/s with a CAS latency of typically CL19. It is fully compliant with JEDEC standards. It offers improved power efficiency and overall system performance compared to previous generation memory technologies, making it a suitable choice for modern data centers and enterprise applications.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess