EN
  • EN
  • DE

AD8639ARMZ-R7

Part No AD8639ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 2 CIRC 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Chopper (Zero-Drift) Amplifier Circuit Rail-to-Rail 8-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name AD8639
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8639ARMZ-R7DKR, AD8639ARMZ-R7-ND, AD8639ARMZ-R7TR, AD8639ARMZ-R7CT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909967-AD8639ARMZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8639ARMZ-R7 CAD Model

Description

Analog Devices Inc. AD8639ARMZ-R7 Precision Amplifier

The AD8639ARMZ-R7 is a high-precision, low-noise operational amplifier brought to you by Analog Devices Inc., a renowned leader in the semiconductor industry. This op-amp is designed to offer a perfect balance of performance and power efficiency, making it an ideal choice for a wide range of applications including medical instruments, sensor signal conditioning, and precision filters.

Key Features:

  • Low Offset Voltage: The AD8639ARMZ-R7 boasts an ultra-low input offset voltage, which ensures high accuracy in signal amplification, making it suitable for precision applications.
  • Low Noise: With its low noise density, this op-amp minimizes the introduction of unwanted signals, thereby preserving the integrity of the original signal.
  • Rail-to-Rail Output: The device features a rail-to-rail output stage which allows the output to swing close to the supply rails, maximizing the dynamic range in low voltage applications.
  • Wide Supply Range: It operates over a wide supply voltage range, accommodating various power supply levels and ensuring versatility across different applications.
  • Extended Temperature Range: The operational amplifier is designed to work over an extended industrial temperature range, making it reliable in varying environmental conditions.

Product Specifications:

  • Package: The AD8639ARMZ-R7 comes in an 8-lead MSOP (Mini Small Outline Package) that is compact and suitable for space-constrained applications.
  • RoHS Compliant: This product adheres to environmental standards and is RoHS compliant, reducing hazardous substances in electronic devices.
  • Dual Supply Voltage: ±2.5 V to ±5.5 V, or a single supply of 5 V to 11 V, providing flexibility in system design.

The AD8639ARMZ-R7 operational amplifier is a testament to Analog Devices Inc.'s commitment to providing high-performance, reliable components for the electronics industry. Whether it's for professional-grade equipment or sophisticated hobbyist projects, this op-amp is engineered to deliver top-notch performance with consistent reliability.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their support team for personalized assistance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6626 $50.9634
22+ $4.6463 $102.2186
34+ $4.5011 $153.0374
46+ $4.3559 $200.3714
60+ $4.2107 $252.6420
80+ $3.7751 $302.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,299 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess