EN
  • EN
  • DE

MTA16ATF1G64AZ-2G1

Part No MTA16ATF1G64AZ-2G1
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR4-2133P 1Gx64 UDIMM 2Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947068-MTA16ATF1G64AZ-2G1
Series *
Ultra Librarian 3D Model Ultra Librarian MTA16ATF1G64AZ-2G1 CAD Model

Description

The Micron MTA16ATF1G64AZ-2G1 is an 8GB DDR4 2133MHz Unbuffered SODIMM (Small Outline Dual Inline Memory Module). This memory module is designed for laptops and small form factor PCs, offering increased performance and capacity. It provides a noticeable improvement in multitasking and application loading times.

Applications

  • Laptops
  • Notebooks
  • Small Form Factor PCs
  • All-in-One Computers

Features

  • Capacity: 8GB
  • Memory Type: DDR4 SDRAM
  • Form Factor: SODIMM
  • Speed: 2133MHz (PC4-17000)
  • ECC: No
  • Registered/Buffered: Unbuffered
  • Voltage: 1.2V
  • Pins: 260-Pin

Benefits

  • Improved Performance: The 2133MHz speed allows for faster data transfer rates, leading to quicker application loading and improved system responsiveness.
  • Enhanced Multitasking: The 8GB capacity enables smoother multitasking and efficient handling of multiple applications.
  • Increased Productivity: Allows for handling larger files and more complex tasks with ease.
  • Lower Power Consumption: The 1.2V operating voltage contributes to energy efficiency and longer battery life in portable devices.
  • Easy Installation: The SODIMM form factor allows for easy installation in compatible laptops and small form factor PCs.

Additional Details

This memory module complies with JEDEC standards. Its unbuffered design allows for faster data access, improving overall system performance. The module's low voltage operation helps extend battery life in laptops. It is suitable for both everyday tasks and demanding applications such as video editing and gaming.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess