EN
  • EN
  • DE

MTFC32GAKAECN-AIT

Part No MTFC32GAKAECN-AIT
Manufacturer Micron Technology Inc.
Catalog EMMC
Description 32GB eMMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956049-MTFC32GAKAECN-AIT
Series *
Ultra Librarian 3D Model Ultra Librarian MTFC32GAKAECN-AIT CAD Model

Description

The MTFC32GAKAECN-AIT is a high-speed memory that can be used in various electronic devices.

  • Category: Memory
  • Design: High-speed performance
  • Capacity: 32GB
  • Technology: NAND flash
  • Read Speed: Up to 530MB/s
  • Write Speed: Up to 430MB/s
  • Form Factor: 153-ball BGA
  • Operating Voltage: 3.3V
  • Ideal for: Digital cameras, smartphones, and other portable devices that require high-speed memory performance.

You May Also Be Interested in

Samsung
8GB eMMC5.0
Need more? Email Us
Diodes Incorporated
4GB eMMC AT Grade3
Lowest to $14.8958
Micron Technology Inc.
16GB eMMC
Need more? Email Us
Samsung
4GB eMMC4.5 400MB/s 200MHz
Lowest to $3.2617
Micron Technology Inc.
32GB eMMC
Lowest to $556.1394
Diodes Incorporated
64GB eMMC
Need more? Email Us
Micron Technology Inc.
8GB eMMC4.51
Need more? Email Us
Diodes Incorporated
256GB eMMC5.1 iNAND 7232
Need more? Email Us
Diodes Incorporated
32GB eMMC iNAND 7232
Lowest to $9.3844

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.3312 $81.3312
2+ $66.7334 $133.4668
3+ $64.6479 $193.9437
4+ $62.5626 $250.2504
5+ $60.4771 $302.3855
7+ $54.2208 $379.5456
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess