EN
  • EN
  • DE

MTFC32GAKAEDQ-AIT

Part No MTFC32GAKAEDQ-AIT
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case FBGA
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Win Source Part Number 755251-MTFC32GAKAEDQ-AIT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MTFC32GAKAEDQ-AIT CAD Model

Description

The MTFC32GAKAEDQ-AIT is an eMMC (embedded MultiMediaCard) NAND flash memory device manufactured by Micron Technology. It is a high-density, managed NAND solution designed for use in a wide range of mobile and embedded applications, offering reliable storage and fast data access.

Applications:

  • Smartphones: Provides storage for the operating system, applications, and user data.
  • Tablets: Used as the primary storage device for applications, media, and documents.
  • Embedded systems: Integrated into embedded systems requiring high-density, reliable storage.
  • Automotive infotainment systems: Stores maps, multimedia content, and system software.
  • Digital cameras: Provides storage for photos and videos.

Features:

  • eMMC 5.1 interface: Supports the eMMC 5.1 standard for fast data transfer rates.
  • 32GB capacity: Offers a large storage capacity for applications and data.
  • NAND flash memory: Utilizes NAND flash technology for non-volatile storage.
  • Managed NAND: Includes a built-in controller that manages NAND flash operations such as wear leveling, error correction, and bad block management.
  • JEDEC standard: Compliant with JEDEC eMMC standards for interoperability.

Benefits:

  • High performance: Delivers fast data transfer rates for quick application loading and data access.
  • Reliable storage: Provides reliable data storage with built-in error correction and wear leveling.
  • High capacity: Offers a large storage capacity for storing large amounts of data.
  • Easy integration: Simplifies system design with its standardized eMMC interface.

Technical Specifications:

  • Capacity: 32GB
  • Interface: eMMC 5.1
  • Operating Temperature: Consult Micron Datasheet
  • Voltage: Consult Micron Datasheet
Consult the Micron datasheet for detailed information regarding specific performance characteristics, power consumption, and operating conditions.

The MTFC32GAKAEDQ-AIT is a high-performance and reliable eMMC NAND flash memory device that is well-suited for a variety of mobile and embedded applications. Its large capacity, fast data transfer rates, and managed NAND features make it an ideal storage solution for demanding applications.

You May Also Be Interested in

STMicroelectronics
M29W640DB90N6 St
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC DRAM 32GBIT 1866MHZ FBGA / SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) 1.866 GHz
Need more? Email Us
Micron Technology Inc.
IC MEMORY FLASH FBGA / FLASH - NAND, DRAM - LPDDR3 Memory IC 128Gb (16G x 8)(NAND), 8Gb (256M x 32)(LPDDR3) MMC, LPDRAM 933 MHz 221-WFBGA (13x11.5)
Need more? Email Us
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
J97R Mlc EMMC/LPDDR3 272G
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.3583 $88.3583
2+ $85.3732 $170.7464
3+ $79.4030 $238.2090
4+ $76.4180 $305.6720
5+ $73.4329 $367.1645
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,005 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess