EN
  • EN
  • DE

MAX9032ASA/V+T

Part No MAX9032ASA/V+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR 2 GEN PUR 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Type General Purpose
Number of Elements 2
Output Type Push-Pull, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 2.5V ~ 5.5V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 0.08µA @ 5V
Current - Quiescent (Max) 55µA
CMRR, PSRR (Typ) 100dB CMRR, 100dB PSRR
Propagation Delay (Max) 228ns
Hysteresis 4mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Mounting Type Surface Mount
Supplier Device Package 8-SOIC
Base Product Number MAX9032
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 830042-MAX9032ASA/V+T
Ultra Librarian 3D Model Ultra Librarian MAX9032ASA/V+T CAD Model

Description

The MAX9032ASA/V+T from Maxim Integrated is a high-performance, single-supply, dual comparator designed for precision and power-critical applications. This device is characterized by its low-power operation and wide single-supply voltage range, making it an ideal choice for battery-powered devices and systems requiring extended operational lifetimes.

Key Features

  • Single-Supply Voltage Range: The device operates over a wide single-supply voltage range of 2.5V to 5.5V, accommodating various application requirements and simplifying power supply design.
  • Low Power Consumption: With a quiescent current of just 9µA at 5V, the MAX9032ASA/V+T is optimized for battery-powered and portable applications where power efficiency is paramount.
  • High-Speed Operation: Fast response times with a propagation delay of only 40ns make this comparator suitable for high-speed signal processing applications.
  • Push-Pull Output Stage: The device features a push-pull output stage that eliminates the need for an external pull-up resistor and provides a low-impedance output capable of driving loads directly.
  • Internal Hysteresis: Built-in hysteresis improves noise immunity and ensures stable output transitions, which is essential for noisy environments or when dealing with noisy input signals.

Applications

The MAX9032ASA/V+T is versatile and can be used in a broad range of applications, including:

  • Battery-powered devices
  • Portable instrumentation
  • Threshold detectors/sensors
  • Zero-crossing detectors
  • Window comparators
  • Signal processing

Package Information

This comparator comes in a small 8-pin SOIC package, which is suitable for space-constrained applications. The package is designed for surface-mount technology (SMT), which allows for efficient assembly and a compact overall footprint on the printed circuit board (PCB).

Quality and Reliability

Maxim Integrated is known for their commitment to quality and reliability. The MAX9032ASA/V+T is built to meet high standards, ensuring consistent performance and durability across a wide range of environmental conditions.

You May Also Be Interested in

Rochester Electronics
93S46DM
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4731 $73.8924
8+ $15.1571 $121.2568
12+ $14.6835 $176.2020
17+ $14.2100 $241.5700
22+ $13.7364 $302.2008
29+ $12.3158 $357.1582
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess