EN
  • EN
  • DE

N25Q128A13ESE40

Part No N25Q128A13ESE40
Manufacturer Micron Technology Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SOP
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Win Source Part Number 711487-N25Q128A13ESE40
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N25Q128A13ESE40 CAD Model

Description

The N25Q128A13ESE40 is a 128Mb (134,217,728 bits) Serial Flash Memory device manufactured by Micron Technology Inc. It features a standard Serial Peripheral Interface (SPI) and supports Single, Dual, and Quad SPI operation, offering high performance and flexibility for a wide range of embedded applications. This memory device is designed for systems requiring non-volatile storage for code, data, and configuration information.

Applications

  • Embedded systems for storing boot code and application code
  • Consumer electronics such as set-top boxes, digital TVs, and gaming consoles
  • Industrial control systems for storing configuration data and firmware updates
  • Networking equipment, including routers and switches, for storing boot code and system settings
  • Automotive electronics for storing maps, firmware, and event data recorders

Features

  • 128Mb (134,217,728 bits) of non-volatile flash memory
  • Standard SPI interface with Single, Dual, and Quad SPI modes
  • Clock frequency up to 104MHz
  • Sector Erase (4KB), Block Erase (32KB and 64KB), and Chip Erase operations
  • Program/Erase Suspend and Resume
  • Individual Block/Sector Write Protection
  • Low power consumption
  • Small package options, including SOIC, WSON, and BGA
  • Operating voltage range of 2.7V to 3.6V
  • Operating temperature range of -40°C to +85°C

Benefits

  • Provides ample storage for code, data, and configuration information in embedded systems.
  • Offers high performance with Quad SPI operation, enabling fast data access and program execution.
  • Simplifies system design and reduces BOM cost with its standard SPI interface.
  • Enables flexible memory management with Sector, Block, and Chip Erase options.
  • Minimizes power consumption, extending battery life in portable devices.
  • Enhances data security with Individual Block/Sector Write Protection.
  • Offers reliable operation in harsh environments with its wide operating temperature range.

Technical Specifications

The N25Q128A13ESE40 operates at a clock frequency of up to 104MHz in Quad SPI mode, enabling high-speed data transfer. It supports a wide range of erase options, including 4KB sectors, 32KB and 64KB blocks, and full chip erase. The device features Program/Erase Suspend and Resume capabilities, allowing for interruption and resumption of program/erase operations. It has a typical endurance of 100,000 program/erase cycles per sector. The data retention is specified as a minimum of 20 years. The device is available in various package options to suit different application requirements. It complies with industry standards for environmental protection, including RoHS compliance.

The N25Q128A13ESE40 is a versatile and reliable non-volatile memory solution for a wide range of embedded applications, offering high performance, flexibility, and low power consumption.

You May Also Be Interested in

Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3356 $52.0272
25+ $4.0559 $101.3975
39+ $3.9161 $152.7279
55+ $3.6364 $200.0020
72+ $3.4965 $251.7480
90+ $3.3566 $302.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess