EN
  • EN
  • DE

N25Q512A11G1240F

Part No N25Q512A11G1240F
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832323-N25Q512A11G1240F
Ultra Librarian 3D Model Ultra Librarian N25Q512A11G1240F CAD Model

Description

The N25Q512A11G1240F is a 512Mb (536,870,912 bits) Serial Flash Memory device from Micron Technology. Part of the N25Q family, it is known for its high performance, reliability, and low power consumption. It utilizes a standard Serial Peripheral Interface (SPI) for communication, making it well-suited for various embedded systems where high-density, non-volatile memory is required.

Applications

  • Embedded systems needing high-density non-volatile storage for boot code, application code, and data.
  • Automotive systems for storing firmware, map data, and configuration settings in navigation and infotainment systems.
  • Industrial control systems for storing program code, data logging information, and configuration settings in PLCs and HMIs.
  • Networking equipment, such as routers and switches, for storing boot code, firmware, and configuration data.
  • Consumer electronics, including set-top boxes, digital TVs, and gaming consoles, for storing firmware, application data, and media content.

Features

  • Density: 512Mb (536,870,912 bits)
  • Interface: SPI (Serial Peripheral Interface)
  • Supply Voltage: 2.7V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Page Size: 256 bytes
  • Sector Size: 4KB
  • Block Size: 64KB
  • High Performance: Provides fast read and write speeds for efficient data access and rapid system response.
  • Security Features: Incorporates block protection and password protection to safeguard stored data.
  • Advanced Sector Protection: Offers individual sector locking to protect critical code and data from unauthorized modification or access.
  • Serial Command Set: Compliant with an industry-standard serial command set, facilitating easy integration and control.

Benefits

  • Reliable Storage: Offers non-volatile storage, ensuring data retention even in the event of power loss.
  • High Capacity: Provides ample storage space for large code bases, extensive data sets, and complex configuration settings.
  • Fast Performance: Enables quick boot times and efficient data handling, enhancing overall system performance.
  • Low Power Consumption: Reduces power consumption, making it suitable for battery-powered devices and energy-efficient applications.
  • Compact Size: Small form factor allows for integration in space-constrained designs.
  • Easy Integration: Standard SPI interface simplifies connection to microcontrollers and other system components.

Additional Details

The N25Q512A11G1240F supports standard, dual, and quad SPI operation modes, providing flexible data transfer rates. It includes a deep power-down mode to further minimize power consumption when idle. The device is available in various package options to suit different board layout requirements. It also features one-time programmable (OTP) memory for secure storage of critical data. The extended temperature range ensures reliable operation in demanding environmental conditions.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6216 $59.5944
22+ $5.4331 $119.5282
33+ $5.2633 $173.6889
46+ $5.0936 $234.3056
59+ $4.9238 $290.5042
79+ $4.4144 $348.7376
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,023 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess