EN
  • EN
  • DE

PC28F512M29EWLB

Part No PC28F512M29EWLB
Manufacturer Micron Technology Inc.
Catalog Memory
Description Parallel NOR Flash Embedded Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micron Technology Inc.
Win Source Part Number 1235671-PC28F512M29EWLB
Manufacturer Homepage www.micron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC28F512M29EWLB CAD Model

Description

The PC28F512M29EWLB is a 512Mb Parallel NOR Flash memory device manufactured by Micron Technology (now part of Micron's Numonyx division and potentially Winbond). It's designed for embedded applications requiring fast read access, low power consumption, and high endurance. This type of memory is commonly used for storing boot code, firmware, and executable code in various electronic systems. Its parallel interface allows for high data throughput, making it suitable for applications where speed is critical.

Applications

  • Embedded Systems: Stores boot code and firmware for microcontrollers and microprocessors.
  • Networking Equipment: Used in routers, switches, and other network devices to store configuration data and operating system images.
  • Industrial Control Systems: Stores program code and data for PLCs and other industrial controllers.
  • Automotive Electronics: Used in engine control units (ECUs) and other automotive systems for storing calibration data and software.
  • Consumer Electronics: Found in digital cameras, printers, and other devices to store firmware and user data.

Features

  • 512Mb Density: Provides ample storage capacity for embedded applications.
  • Parallel Interface: Offers high data throughput for fast read and write operations.
  • NOR Flash Technology: Enables fast random access and direct code execution.
  • Low Power Consumption: Minimizes energy usage in battery-powered devices.
  • High Endurance: Withstands a large number of program/erase cycles.
  • Wide Voltage Range: Operates over a wide range of supply voltages.

Benefits

  • Fast Boot Times: The fast read access of NOR flash allows for quick system startup.
  • Efficient Code Execution: Code can be executed directly from the flash memory, eliminating the need for shadowing to RAM.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Reliable Data Storage: High endurance ensures data integrity over the lifetime of the device.
  • Versatile Integration: The parallel interface simplifies integration into a wide range of systems.

Additional Details

The PC28F512M29EWLB is typically available in a LFBGA package. The operating temperature range is usually -40°C to +85°C. Specific timing characteristics, such as read access time and write cycle time, can be found in the Micron/Numonyx datasheet. This flash memory is designed to provide reliable and high-performance storage for demanding embedded applications. For detailed specifications and application notes, refer to the official Micron Technology or Winbond documentation for the product.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5629 $62.5629
3+ $51.3340 $154.0020
4+ $49.7297 $198.9188
5+ $48.1254 $240.6270
7+ $46.5211 $325.6477
9+ $41.7094 $375.3846
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 163 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess