EN
  • EN
  • DE

AT24C08D-CUM-T

Part No AT24C08D-CUM-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 8KBIT I2C 1MHZ 8VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 4.5 µs 8-VFBGA (1.5x2)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 8-VFBGA
Case / Package 8-VFBGA (1.5x2)
Family Name AT24C08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862013-AT24C08D-CUM-T
Ultra Librarian 3D Model Ultra Librarian AT24C08D-CUM-T CAD Model

Description

Microchip Technology AT24C08D-CUM-T EEPROM

The AT24C08D-CUM-T is a high-performance 8-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) module from the industry-leading manufacturer Microchip Technology. Designed to offer a reliable and flexible non-volatile memory solution, this device is ideal for advanced, high-capacity data storage that requires low power consumption and minimal space.

Key Features

  • Memory Size: 8-Kbit (1,024 bytes) of storage, organized as 1,024 x 8.
  • Interface: Two-wire serial interface, I²C compatible, which allows for easy integration into most microcontroller-based systems.
  • Speed: Supports a clock frequency of up to 1 MHz, enabling quick data transfer.
  • Voltage Range: Operates across a wide voltage range of 1.7V to 5.5V, making it suitable for various applications and compatible with both 5V and 3.3V logic levels.
  • Write Cycle Time: Fast write cycle times of 5 ms (typical), for efficient data handling.
  • Endurance: High data retention with a rated endurance of 1 million write cycles and a data retention period of 100 years.
  • Package: Available in an 8-lead UDFN package, providing a compact footprint for space-constrained applications.

Applications

The AT24C08D-CUM-T is a versatile memory chip that can be used in a wide array of applications, including:

  • Portable electronic devices
  • Medical and healthcare systems
  • Industrial and automation control systems
  • Smart cards and identification systems
  • Automotive electronics
  • Consumer electronics

Reliability and Support

With Microchip Technology's reputation for quality, the AT24C08D-CUM-T EEPROM comes with the assurance of long-term reliability and performance. Additionally, Microchip provides comprehensive technical support and documentation, making integration and development a smoother process for designers and engineers.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1698 $60.5094
7+ $16.5500 $115.8500
11+ $16.0326 $176.3586
15+ $15.5151 $232.7265
20+ $14.9988 $299.9760
26+ $13.4465 $349.6090
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,084 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess