The Micron PZ28F064M29EWBA is a 64Mb (64 Megabit) Parallel Flash Memory device. This memory chip is commonly used for code and data storage in embedded systems requiring non-volatile memory. It provides a fast and reliable storage solution for a variety of applications.
Applications:
- Embedded Systems
- Industrial Control Systems
- Networking Equipment
- Automotive Electronics
- Consumer Electronics (e.g., set-top boxes)
- Medical Devices
Features:
- 64Mb (8MB) Storage Capacity
- Parallel Interface
- 56-TSOP Package
- Supply Voltage: 3V
- Fast Read Access Times
- Low Power Consumption
Benefits:
- Provides Non-Volatile Storage
- Enables Fast Data Access
- Reduces System Power Consumption
- Suitable for Embedded Applications
- Enhances System Reliability
- Allows for In-System Programming
Additional Details:
The PZ28F064M29EWBA is a highly reliable flash memory device designed for demanding embedded applications. Its parallel interface allows for fast data transfer rates, while its low power consumption makes it suitable for battery-powered devices. The 56-TSOP package provides a compact footprint, making it easy to integrate into a variety of system designs. The device supports in-system programming, which allows for easy updates and modifications to the stored data or code without removing the chip from the system. The PZ28F064M29EWBA is built using Micron's advanced flash memory technology, ensuring high performance and long-term reliability. Proper handling and electrostatic discharge (ESD) precautions are essential when handling this device to prevent damage.
Specifications:
- Density: 64Mb (8MB)
- Interface: Parallel
- Package: 56-TSOP
- Voltage: 2.7V to 3.6V
- Operating Temperature: -40°C to +85°C (Industrial Temperature Range)
- Access Time: Typically 70ns - 90ns (Consult Datasheet)