AT24C02-10SU-2.7 EEPROM
The AT24C02-10SU-2.7 is a 2Kb EEPROM from the AT24C series, known for its reliable and efficient memory storage capabilities. Designed for low power applications, it operates at a minimum of 2.7V, making it ideal for battery-powered devices.
- Applications/Projects:
- Consumer electronics
- Industrial control systems
- Data logging devices
- Wireless communication modules
- Features and Benefits:
- Low-voltage operation: 2.7V
- Two-wire serial interface
- 32-byte page write mode
- Hardware write-protect pin for optimal data protection
- Additional Details:
- Operating temperature range: -40°C to +85°C
- Available in an 8-pin SOIC package
- Total memory: 2Kb, organized as 256x8