EN
  • EN
  • DE

S2516JE-75R3-E

Part No S2516JE-75R3-E
Manufacturer Micron Technology Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micron Technology Inc.
Win Source Part Number 305523-S2516JE-75R3-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S2516JE-75R3-E CAD Model

Description

The Micron S2516JE-75R3-E is a high-performance Serial Flash memory device. This NOR Flash memory is engineered for fast read operations and offers reliable storage solutions for embedded systems.

Applications

  • Embedded Systems: Commonly used as boot memory or storage in embedded systems requiring quick start-up times.
  • Networking Devices: Employed in routers, switches, and other networking equipment for storing boot code, configuration settings, and firmware updates.
  • Industrial Automation: Integrated into industrial control systems for storing critical parameters and program code.
  • Automotive Electronics: Utilized in automotive control units for storing calibration data, firmware, and other essential information.
  • Consumer Electronics: Found in devices like printers, scanners, and set-top boxes for storing firmware and user-related data.

Features

  • High-Speed Serial Flash: Provides fast read, erase, and program operations for enhanced system performance.
  • SPI Interface: Utilizes a standard Serial Peripheral Interface (SPI) for straightforward communication with microcontrollers.
  • Sector Erase Capability: Supports sector erase operations for efficient memory management and targeted data updates.
  • Page Program Function: Features page program operations for faster data writing and efficient programming cycles.
  • Low Power Consumption: Designed to minimize power consumption, making it ideal for battery-operated applications.
  • Compact Package: Available in small form-factor packages, saving valuable space on circuit boards.
  • Reliable Data Retention: Ensures long-term data retention, crucial for dependable storage solutions.

Benefits

  • Rapid Boot Times: Enables quick boot-up sequences for embedded systems, significantly improving system responsiveness.
  • Efficient Memory Handling: Facilitates efficient memory management through sector erase and page program functionalities.
  • Simplified Integration: Streamlines integration processes with a standard SPI interface.
  • Prolonged Battery Life: Reduces power consumption, extending the operational life of battery-powered devices.
  • Space-Saving Design: Small package size optimizes board space utilization, allowing for more compact designs.
  • Consistent Performance: Offers dependable performance across various operating conditions.

Additional Details

The S2516JE-75R3-E operates at a frequency of 75 MHz and typically uses a 3V power supply. The precise operating voltage, timing specifications, and package dimensions are detailed in the product datasheet. The SPI interface includes Chip Select (/CS), Serial Clock (SCK), Serial Input (SI), and Serial Output (SO) pins. The device supports different SPI modes for enhanced flexibility in system design. As a non-volatile memory, it retains stored data even without power, providing a reliable storage solution for critical information.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
LSI Computer Systems
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess