EN
  • EN
  • DE

SU512M64V01MD4LPQ-107BT

Part No SU512M64V01MD4LPQ-107BT
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR3 32Gbit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943068-SU512M64V01MD4LPQ-107BT
Series *
Ultra Librarian 3D Model Ultra Librarian SU512M64V01MD4LPQ-107BT CAD Model

Description

The Micron SU512M64V01MD4LPQ-107BT is a high-performance DDR4 SDRAM (Double Data Rate 4 Synchronous Dynamic Random-Access Memory) module. It is designed to provide high bandwidth and low latency, making it suitable for demanding applications in various computing environments.

Applications:

  • Desktop PCs: Serves as the primary system memory, enabling faster application loading and smoother multitasking.
  • Laptops: Provides the necessary memory capacity and speed for running operating systems and applications efficiently.
  • Servers: Used in server environments to handle large amounts of data and support high-performance computing tasks.
  • Workstations: Ideal for professional workstations requiring reliable and high-speed memory for graphics-intensive applications and data analysis.

Features:

  • DDR4 Technology: Utilizes DDR4 technology for high-speed data transfer rates and improved power efficiency compared to DDR3.
  • High Bandwidth: Offers a high memory bandwidth, enabling faster data access and enhanced system performance.
  • Low Latency: Designed with low latency to minimize delays in data access, improving overall system responsiveness.
  • High Capacity: Provides a large memory capacity for running multiple applications and handling large datasets.

Benefits:

  • Improved System Performance: High bandwidth and low latency contribute to faster application loading, smoother multitasking, and improved overall system performance.
  • Enhanced Power Efficiency: DDR4 technology offers improved power efficiency compared to DDR3, reducing energy consumption and heat generation.
  • Increased System Stability: Designed for reliable operation in demanding environments, ensuring stable system performance.
  • Future-Proofing: DDR4 is the current standard for system memory, providing a future-proof solution for modern computing needs.

Additional Details:

The SU512M64V01MD4LPQ-107BT is typically available in various capacities, such as 4GB, 8GB, and 16GB. It operates at a specific voltage and frequency, as defined by the DDR4 standard. The module is designed to be compatible with a wide range of motherboards and chipsets that support DDR4 memory. For detailed specifications, including operating voltage, timing parameters, and module dimensions, refer to the official Micron product datasheet.

You May Also Be Interested in

Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess