EN
  • EN
  • DE

XAA256M8V89CG8GQF-SSHL

Part No XAA256M8V89CG8GQF-SSHL
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR3 256Mx8 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941451-XAA256M8V89CG8GQF-SSHL
Series *
Ultra Librarian 3D Model Ultra Librarian XAA256M8V89CG8GQF-SSHL CAD Model

Description

The Micron XAA256M8V89CG8GQF-SSHL is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) module designed for applications requiring high-speed memory access and reliable performance. It offers a balance of speed, capacity, and power efficiency suitable for various industrial, embedded, and consumer electronic devices.

Applications

  • Industrial Control Systems: Used in automated manufacturing processes, robotic systems, and machine control applications where real-time data processing is crucial.
  • Embedded Computing: Integrated into single-board computers (SBCs), system-on-modules (SOMs), and other embedded platforms for applications like IoT gateways and edge computing devices.
  • Networking Equipment: Found in routers, switches, and network appliances to handle high-speed data buffering and processing.
  • Medical Devices: Employed in diagnostic equipment, patient monitoring systems, and medical imaging devices where data accuracy and reliability are paramount.
  • Digital Signage: Used in digital displays and interactive kiosks to deliver high-resolution content and responsive user interfaces.

Features

  • DDR3 Technology: Utilizes DDR3 (Double Data Rate 3) technology for higher bandwidth and improved power efficiency compared to previous generations.
  • Capacity: Offers a capacity of 256Mb x 8, providing sufficient memory for various embedded applications.
  • Data Transfer Rate: Supports data transfer rates up to 1600 Mbps (PC3-12800), enabling fast and efficient data access.
  • Low Voltage Operation: Operates at a low voltage (typically 1.5V), reducing power consumption and heat dissipation.
  • FBGA Package: Housed in a Fine-Pitch Ball Grid Array (FBGA) package, allowing for high-density mounting and improved thermal performance.
  • RoHS Compliance: Compliant with the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental friendliness.

Benefits

  • Enhanced Performance: Provides fast data access and high bandwidth, improving overall system performance and responsiveness.
  • Reduced Power Consumption: Low-voltage operation contributes to energy efficiency and extends battery life in portable devices.
  • Increased Reliability: Designed for robust and stable operation, ensuring data integrity and system uptime.
  • Compact Footprint: FBGA packaging allows for a compact design, suitable for space-constrained applications.
  • Cost-Effective: Offers a cost-effective solution for applications requiring high-performance memory.

Additional Details

The XAA256M8V89CG8GQF-SSHL is designed to meet the rigorous demands of industrial and embedded environments. Built with advanced error correction techniques, it ensures data integrity and is tested for reliability under varying operating conditions. The FBGA package provides excellent thermal performance, facilitating efficient heat dissipation. For optimal performance, it's essential to adhere to the manufacturer's specifications during implementation. The Micron datasheet provides detailed timing parameters, voltage requirements, and other technical specifications. This module is a reliable choice for applications demanding high performance and robust operation in demanding environments.

You May Also Be Interested in

Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess