EN
  • EN
  • DE

EXTENSION BOARD V.4.0

Part No EXTENSION BOARD V.4.0
Manufacturer Micronas GmbH
Catalog Development Boards, Kits, Programmers - Accessories
Description EXTENSION BOARD V4.0 USB PROGR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Micronas GmbH
Package Box
Product Status Obsolete
Accessory Type Extension Board
For Use With/Related Products Magnetic Position Sensors
Base Product Number EXTENSION BOARD
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 788833-EXTENSION BOARD V.4.0
Ultra Librarian 3D Model Ultra Librarian EXTENSION BOARD V.4.0 CAD Model

Description

The Micronas GmbH Extension Board V.4.0 is an accessory for magnetic position sensors in the Development Boards, Kits, Programmers - Accessories category. It is designed to extend the functionality of magnetic position sensors, allowing for enhanced performance and versatility.

  • Package Type: Box
  • Status: Obsolete
  • Compliance: ECCN regulations
  • MSL Level: 1

You May Also Be Interested in

MikroElektronika
BOARD LCD 2X16
Need more? Email Us
Amd
BOARD ADAPTER AND FLY LEADS
Need more? Email Us
Analog Devices Inc.
KIT PARTS ACTIVE LEARNING
Need more? Email Us
Infineon Technologies
OUT OF SHAFT FOR 3D 2 GO
Need more? Email Us
Adafruit Industries LLC
Blank SMT Storage Pages for 12 strips of 8mm Tape - 5 Pages
Need more? Email Us
Texas Instruments
MOTOR PERM MAGNET SYNCH
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION HMC625ALP5
Need more? Email Us
Microchip Technology
MOTOR 3-PH BRUSHLESS DC 24V
Need more? Email Us
Amd
USB DONGLE AMD LICENSE CERT ID
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $328.8424 $328.8424
2+ $294.8241 $589.6482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 670 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess