EN
  • EN
  • DE

HAL504SF-A-4-R-1-00

Part No HAL504SF-A-4-R-1-00
Manufacturer Micronas GmbH
Catalog Custom Parts (E - I)
Description HAL504SF-A Hall Switch Unipolar Medium Sensitivity SOT89
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1190855-HAL504SF-A-4-R-1-00
Categories Custom Parts
Manufacturer Micronas GmbH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HAL504SF-A-4-R-1-00 CAD Model

Description

The HAL504SF-A-4-R-1-00 is a programmable linear Hall-effect sensor produced by Micronas GmbH. This sensor is designed to provide an analog output voltage that is proportional to the applied magnetic field. Its programmability allows for customization to meet specific application requirements.

Applications

  • Current sensing
  • Linear position sensing
  • Rotary position sensing
  • Non-contact switching
  • Magnetic field measurement

Features

  • Programmable Linear Hall Sensor: Offers adjustable sensitivity, offset, and temperature compensation.
  • Analog Output: Provides a continuous analog voltage proportional to the magnetic field.
  • High Sensitivity: Detects small changes in the magnetic field.
  • Low Noise: Ensures accurate and reliable measurements.
  • Temperature Compensation: Minimizes the effect of temperature variations on the output signal.
  • Small Package: Allows for integration into compact designs.

Benefits

  • Customizable Performance: Programmability allows for optimization of sensor characteristics for specific applications.
  • Precise Measurement: High sensitivity and low noise ensure accurate magnetic field measurements.
  • Stable Operation: Temperature compensation maintains consistent performance over a wide temperature range.
  • Versatile Application: Suitable for various sensing applications in automotive, industrial, and consumer electronics.
  • Simplified System Integration: Analog output simplifies interface with microcontrollers and other electronic systems.

Additional Details

The HAL504SF-A-4-R-1-00 typically operates with a supply voltage of 5V. The output voltage range is proportional to the supply voltage. Programming is typically done through a dedicated interface, allowing adjustment of parameters such as sensitivity and offset. Detailed electrical characteristics, application circuits, and programming instructions are available in the manufacturer's datasheet. This sensor is often used in automotive systems for wheel speed sensing, throttle position sensing, and other applications requiring precise magnetic field measurement.

You May Also Be Interested in

Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Renesas Electronics America
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Crouse-Hinds
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess