EN
  • EN
  • DE

SIT9102AI-282N33E100.00000

Part No SIT9102AI-282N33E100.00000
Manufacturer SiTIME
Catalog OEM Parts ( S )
Description Oscillator MEMS 100MHz ±25ppm (Stability) LVDS 55% 3.3V 6-Pin QFN SMD Bulk
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1030782-SIT9102AI-282N33E100.00000
Categories OEM Parts( S )
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT9102AI-282N33E100.00000 CAD Model

Description

The SIT9102AI-282N33E100.00000 is a programmable oscillator from SiTime. It's part of the SiT9102 family, known for its high performance, low jitter, and frequency flexibility. The '100.00000' specifies the output frequency of 100 MHz.

Applications:

  • Networking Equipment
  • Servers and Data Centers
  • Storage Systems
  • Industrial Automation
  • Test and Measurement Equipment

Features:

  • Programmable Frequency: 1 MHz to 220 MHz
  • Frequency Stability: ±20 ppm
  • Supply Voltage: 2.25V to 3.63V
  • Low Jitter: < 1 ps RMS
  • Operating Temperature: -40°C to +85°C
  • Standby Function
  • RoHS Compliant

Benefits:

  • Frequency programmability allows for flexible system design.
  • High frequency stability ensures reliable system timing.
  • Low jitter minimizes timing errors and improves system performance.
  • Wide operating voltage range simplifies power supply design.
  • Small package size saves board space.

Additional Details:

The SIT9102AI-282N33E100.00000 is a MEMS-based oscillator, offering superior performance and reliability compared to traditional quartz oscillators. The '282N33E' section of the part number refers to specific configuration options, such as voltage and temperature stability. The device operates from 2.25V to 3.63V supply voltage, providing flexibility in various system designs. The low jitter performance makes it suitable for applications requiring precise timing, such as high-speed data transmission and signal processing. The device is programmable, allowing users to customize the output frequency to meet specific application requirements. The datasheet will provide details on how to program the device, usually requiring a dedicated programmer or development kit. The standby function can be used to reduce power consumption when the oscillator is not needed. Detailed specifications, including timing characteristics, electrical parameters, and package dimensions, are available in the manufacturer's datasheet. The oscillator is available in a small surface-mount package, facilitating easy integration into compact electronic devices.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess