EN
  • EN
  • DE

HAL509SF-K

Part No HAL509SF-K
Manufacturer Micronas GmbH
Catalog Magnetic Sensors - Switches (Solid State)
Description Hall-Effect Sensor Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micronas GmbH
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824620-HAL509SF-K
Ultra Librarian 3D Model Ultra Librarian HAL509SF-K CAD Model

Description

The HAL509SF-K is a high-precision programmable linear Hall-effect sensor designed and manufactured by Micronas GmbH. This sensor converts a magnetic field applied perpendicularly to the IC surface into a proportional analog voltage. It is often used in applications requiring precise measurement of magnetic fields, such as position sensing, current sensing, and proximity detection.

Applications

  • Rotary position sensing
  • Linear position sensing
  • Current sensing (with appropriate magnetic concentrator)
  • Proximity detection
  • Brushless DC (BLDC) motor control
  • Valve position sensing

Features

  • Programmable sensitivity and offset
  • High accuracy and linearity
  • Low temperature drift
  • Wide operating temperature range
  • Short-circuit and overvoltage protection
  • Small package size
  • Analog output

Benefits

  • Provides accurate and reliable magnetic field measurements.
  • Allows for flexible customization to suit different application requirements through programmable parameters.
  • Ensures stable performance over a wide temperature range.
  • Protects the sensor from damage due to electrical faults.
  • Enables compact system designs.
  • Easy integration into existing systems with analog output.

Additional Details

The HAL509SF-K operates typically from a 5V supply. The output voltage is proportional to the applied magnetic field, with the sensitivity and offset programmable through external resistors or a microcontroller. It features built-in temperature compensation to minimize the effects of temperature variations on the output signal. The sensor's datasheet provides detailed information on the programmable parameters, operating conditions, and electrical characteristics. The package is typically a small SMD package, suitable for automated assembly. This sensor is particularly well-suited for applications demanding high precision and stability in harsh environments. The output voltage range is typically rail-to-rail, maximizing the signal dynamic range.

You May Also Be Interested in

Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.5244
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess