EN
  • EN
  • DE

MSP4451KQAB3500G

Part No MSP4451KQAB3500G
Manufacturer Micronas GmbH
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1080683-MSP4451KQAB3500G
Categories OEM Parts(M-N)
Manufacturer Micronas GmbH
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSP4451KQAB3500G CAD Model

Description

The MSP4451KQAB3500G is a Multistandard Sound Processor manufactured by Micronas GmbH. It is a key component in audio processing for analog television sets, providing support for a variety of international audio standards. This IC is designed to enhance the audio experience by delivering clear and reliable sound processing capabilities.

Applications:

  • Analog TV Sets
  • Set-Top Boxes
  • Audio/Video Receivers
  • Home Entertainment Systems

Features:

  • Multistandard Decoding: Supports various international analog audio standards.
  • Stereo and Dual-Channel Processing: Offers flexible audio output options.
  • Volume and Tone Control: Integrated controls for adjusting audio output.
  • Automatic Gain Control (AGC): Ensures stable and consistent audio levels.
  • Integrated Filters: On-chip filtering for audio signal conditioning.
  • Low Power Consumption: Designed for energy efficiency.
  • Compact Package: Allows for easy integration into diverse product designs.

Benefits:

  • Enhanced Audio Quality: Delivers clear and crisp audio output for an improved listening experience.
  • Simplified System Design: Reduces the number of external components needed.
  • Worldwide Compatibility: Supports multiple audio standards, making it suitable for global markets.
  • Cost-Effective Solution: Provides a comprehensive audio processing solution at a competitive price.
  • Improved Reliability: Integrated features enhance system stability and performance.

Additional Details:

The MSP4451KQAB3500G integrates multiple audio processing functions into a single chip, streamlining the design process and minimizing system costs. The Automatic Gain Control (AGC) ensures that audio levels remain consistent, regardless of variations in the input signal. The device's support for multiple audio standards makes it a versatile choice for products intended for international markets. The integrated filters help to remove unwanted noise and interference, resulting in a cleaner audio output.

Its low power consumption is beneficial for energy-conscious designs. The compact package facilitates easy integration into a wide range of products. By providing a comprehensive suite of audio processing features, the MSP4451KQAB3500G contributes to improved audio quality and overall system performance in various electronic devices.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Lucent
Lowest to $70.6306
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess