EN
  • EN
  • DE

VPC3230D-QA-B2

Part No VPC3230D-QA-B2
Manufacturer Micronas GmbH
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micronas GmbH
Win Source Part Number 399140-VPC3230D-QA-B2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VPC3230D-QA-B2 CAD Model

Description

The Micronas VPC3230D-QA-B2 is a single-chip video processor designed for use in analog TV receivers and video recorders. It integrates various functions including video decoding, audio processing, and display control, making it a compact and cost-effective solution for consumer electronics applications. The 'QA' likely denotes a quality assurance or specific testing version, and 'B2' is a further revision or variant.

Applications

  • Analog Television Receivers
  • Video Cassette Recorders (VCRs)
  • DVD Players with Analog TV Tuner
  • Set-Top Boxes
  • Video Monitors

Features

  • Integrated Video Decoder: Supports PAL, SECAM, and NTSC standards.
  • Audio Processing: Includes audio demodulation and processing circuits.
  • On-Screen Display (OSD) Controller: Allows for displaying text and graphics on the screen.
  • Automatic Gain Control (AGC): Ensures stable video signal reception.
  • Clock Generation: Integrated clock circuitry reduces external component count.
  • Programmable Control Interface: Flexible control via a microcontroller interface.
  • Low Power Consumption: Optimized for energy-efficient operation.

Benefits

  • Reduced Component Count: Integration of multiple functions lowers the bill of materials.
  • Cost-Effective Solution: Single-chip design reduces manufacturing costs.
  • Improved Performance: Enhanced video and audio processing for superior picture and sound quality.
  • Simplified Design: Easier to implement in various consumer electronics products.
  • Enhanced Reliability: Fewer external components contribute to increased system reliability.
  • Flexible Control: Programmable interface allows for customization and integration with other system components.

The VPC3230D-QA-B2 operates with a single power supply, further simplifying system design. It provides a complete solution for analog video processing, from signal reception to display output. The device's compact size and low power consumption make it suitable for a wide range of applications, including portable devices and energy-efficient consumer electronics. The integration of key features such as automatic gain control and on-screen display capability contributes to a higher quality viewing experience. It's designed to handle weak or noisy signals, providing stable output even in challenging environments.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NEC
Lowest to $25.0254
NEC
Lowest to $84.4190
NEC
Lowest to $26.6863
NEC
Lowest to $22.5849
NEC
Need more? Email Us
NEC
Lowest to $12.5125
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess