EN
  • EN
  • DE

ME6212C28M5G

Part No ME6212C28M5G
Manufacturer Microne
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microne
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830722-ME6212C28M5G
Ultra Librarian 3D Model Ultra Librarian ME6212C28M5G CAD Model

Description

The ME6212C28M5G is a low dropout (LDO) linear regulator manufactured by Microne. This regulator is designed to provide a stable 2.8V output voltage, making it suitable for a variety of applications including portable devices, wireless communication equipment, and battery-powered systems where efficient power management is crucial.

Applications:

  • Portable Electronics: Powering microcontrollers, memory, and other ICs in devices like portable media players, handheld gaming consoles, and mobile phones.
  • Wireless Communication Devices: Providing a regulated voltage supply for RF transceivers, Bluetooth modules, and other wireless communication components.
  • Battery-Powered Systems: Regulating voltage in battery-powered sensors, meters, and data loggers.
  • Wearable Technology: Powering sensors, displays, and communication modules in smartwatches, fitness trackers, and other wearable devices.
  • IoT (Internet of Things) Devices: Supplying a reliable power source for low-power microcontrollers and sensors in connected devices.

Features:

  • Fixed Output Voltage: Provides a stable 2.8V output voltage.
  • Low Dropout Voltage: Ensures efficient regulation even with a small difference between input and output voltages.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the regulator.
  • Small Package Size: Typically available in a compact SOT-23-5 or similar package for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current and efficient regulation contribute to longer battery life in portable devices.
  • Stable Power Supply: Provides a clean and stable voltage supply for sensitive electronic components, improving system reliability.
  • Protection Against Damage: Overcurrent and thermal shutdown protection mechanisms prevent damage to the regulator and the connected load.
  • Simplified Circuit Design: Integrated features like current limiting and thermal shutdown reduce the need for external protection components.
  • Compact Footprint: Small package size allows for integration into space-constrained applications without compromising performance.

Additional Details:

The ME6212C28M5G typically operates with an input voltage range of 2.0V to 6.0V. The device features excellent line and load regulation, ensuring a stable 2.8V output even with variations in input voltage or load current. The 'M5G' suffix likely refers to a specific packaging configuration or tape and reel option. Always refer to the official Microne datasheet for the most accurate and up-to-date specifications, including operating temperature range, maximum input voltage, and detailed application notes.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
1,850+ $0.0271 $50.1350
4,505+ $0.0222 $100.0110
6,980+ $0.0215 $150.0700
9,620+ $0.0208 $200.0960
12,380+ $0.0202 $250.0760
16,575+ $0.0181 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 1850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess