EN
  • EN
  • DE

1PMT4100E3/TR13

Part No 1PMT4100E3/TR13
Manufacturer Microsemi Corporation
Catalog Diodes - Zener - Single
Description DIODE ZENER 7.5V 1W DO216 / Zener Diode Single 7.5V 5% 200Ohm 1000mW 2-Pin(1+Tab) Power Mite T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Series POWERMITE
Packaging Reel package
Voltage - Zener (Nom) (Vz) 7.5V
Tolerance ±5%
Power - Max 1W
Impedance (Maximum) (Zzt) 200 Ohm
Current - Reverse Leakage @ Vr 10μA @ 5.7V
Voltage - Forward (Vf) (Maximum) @ If 1.1V @ 200mA
Operating Temperature Range -55°C ~ 150°C
Mounting SMD
Package DO-216AA
Manufacturer Package DO-216
Win Source Part Number 790022-1PMT4100E3/TR13
Popularity Medium
Supply and Demand Status Limited
Family Name 1PMT4100
Introduction Date November 10, 2005
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 1PMT4100E3/TR13 CAD Model

Description

The Microsemi Corporation 790022-1PMT4100E3/TR13 is a POWERMITE series electronic component.

  • Packaging: Reel
  • Operating Temperature Range: -55°C ~ 150°C
  • Package: DO-216AA
  • Mounting Type: SMD
  • Tolerance: ±5%
  • Maximum Power: 1W
  • Current Reverse Leakage @ Vr: 10μA @ 5.7V
  • Voltage - Zener (Nom) (Vz): 7.5V
  • Family Name: 1PMT4100
  • Category: Discrete Semiconductor Products
  • Manufacturer Package: DO-216
  • Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 200mA
  • Impedance (Maximum) (Zzt): 200 Ohm
  • Alternative Parts: 1PMT5922BT3, 1PMT5922BT3G, 1PMT5922BT1, 1PMT5922BT1G
  • Introduction Date: November 10, 2005
  • Estimated EOL Date: 2027
  • Supply and Demand Status: Limited

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess