EN
  • EN
  • DE

2N2324

Part No 2N2324
Manufacturer Microsemi Corporation
Catalog SCRs - Single
Description Thyristor SCR 100V 15A 3-Pin TO-5 / SILICON CONTROLLED RECTIFIER | SCR 100V 200UA TO205AA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Status Obsolete
Voltage - Off State 100V
Voltage - Gate Trigger (Vgt) (Maximum) 800mV
Current - Gate Trigger (Igt) (Maximum) 200μA
Current - On State (It (AV)) (Maximum) 220mA
Current - Hold (Ih) (Maximum) 2mA
SCR Type Sensitive Gate
Temperature Range - Operating -65°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-205AA, TO-5-3 Metal Can
Supplier Device Package TO-5
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1123652-2N2324
Manufacturer Homepage www.microsemi.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 2N2324
Introduction Date April 09, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2N2324 CAD Model

Description

The Microsemi Corporation 2N2324 is an obsolete discrete semiconductor product that was widely used in various electronic devices manufactured by Microsemi Corporation.

  • Supply and demand status: balanced
  • Manufacturer pack quantity: one
  • Voltage off state: 100V
  • Current on state: 220mA

You May Also Be Interested in

Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONTROL 800V 10A D2PAK
Lowest to $2.0120
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 12A 600V TO220AB
Need more? Email Us
STMicroelectronics
SCR 400V 1.25A TO92-3
Lowest to $0.2079
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
Littelfuse Inc.
Silicon Controlled Rectifiers SCRs 12 AMPERES RMS 50 thru 800 VOLTS | THYRISTOR SCR 12A 800V TO220AB
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
STMicroelectronics
SCR 600V 20A TO220FPAB
Lowest to $0.8426

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3598 $65.5186
16+ $7.6798 $122.8768
24+ $7.4400 $178.5600
33+ $7.2000 $237.6000
42+ $6.9600 $292.3200
56+ $6.2399 $349.4344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess