EN
  • EN
  • DE

SN74LVTH182502APM

Part No SN74LVTH182502APM
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC SCAN-TEST-DEV/XCVR 64-LQFP  /  ABT Scan Test Device With Universal Bus Transceivers IC 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74LVTH
Logic Type ABT Scan Test Device With Universal Bus Transceivers
Supply Voltage 2.7V ~ 3.6V
Number of Bits 18
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number 74LVTH182502
Other Names 296-8696R,-SN74LVTH182502APMR,296-8696,74LVTH182502APMG4,2156-SN74LVTH182502APM,TEXTISSN74LVTH182502APM,-296-8696,-74LVTH182502APMG4R,74LVTH182502APMG4,-296-8696,-74LVTH182502APMG4
Standard Package 160
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256219-SN74LVTH182502APM
Ultra Librarian 3D Model Ultra Librarian SN74LVTH182502APM CAD Model

Description

The SN74LVTH182502APM from Texas Instruments is a high-performance, 3.3V ABT SCAN TEST devices with 18-bit universal bus transceivers. Designed to be used in applications that require high-speed data transfer and low-power consumption, this integrated circuit is a crucial component in modern digital systems.

Key Features

  • Universal Bus Transceivers: This device features 18-bit transceivers that can transfer data in both directions, providing flexibility for bidirectional communication.
  • ABT SCAN TEST: The ABT SCAN TEST logic incorporated into the SN74LVTH182502APM supports Boundary-scan (JTAG) testing, facilitating easier system diagnostics and debugging.
  • 3.3V Operation: Optimized for 3.3V power supply, this product is suitable for low-voltage applications, which helps to reduce power consumption and improve energy efficiency.
  • High-Speed Data Transfer: With the ability to support high-speed data transfer, this device is ideal for applications that require rapid communication between components.
  • Low Power Consumption: The SN74LVTH182502APM is designed for low-power operation, making it an excellent choice for power-sensitive designs.
  • Compatibility: It is compatible with mixed-mode signal operation, allowing it to interface with both 3.3V and 5V logic signals without the need for additional level shifting.

Applications

The versatility of the SN74LVTH182502APM makes it suitable for a wide range of applications, including:

  • High-speed data acquisition systems
  • Telecommunications equipment
  • Servers and networking hardware
  • Industrial control systems
  • Computing and data storage devices

Product Specifications

The SN74LVTH182502APM is available in a 56-pin SSOP (Shrink Small Outline Package) that offers a compact footprint while still providing the necessary functionality for complex digital systems. The device operates over a wide temperature range, making it suitable for various operating environments.

For detailed technical specifications, datasheets, and support documents, customers are encouraged to visit the official Texas Instruments website or contact their technical support team for further assistance.

You May Also Be Interested in

Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Lowest to $3.3911
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess