EN
  • EN
  • DE

689-2D, 2N, 2P

Part No 689-2D, 2N, 2P
Manufacturer Microsemi Corporation
Catalog Diodes, Rectifiers - Arrays
Description DIODE MODULE GP 200V 15A ND
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Diode Configuration 1 Pair Series Connection
Technology Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 10 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 500 ns
Current - Reverse Leakage @ Vr 10 µA @ 200 V
Operating Temperature - Junction -65°C ~ 150°C
Mounting Type Chassis Mount
Package / Case ND
Supplier Device Package ND
Ultra Librarian 3D Model Ultra Librarian 689-2D, 2N, 2P CAD Model

You May Also Be Interested in

Vishay
DIODE ARRAY SCHOTTKY 60V D2PAK
Lowest to $0.6722
Vishay
DIODE ARRAY SCHOTTKY 30V DPAK
Lowest to $0.9653
Vishay
DIODE SCHOTTKY 20A 150V TO-220AB
Lowest to $3.1289
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $13.2073
Vishay
DIODE GP 600V 2X15A TO-263AC
Lowest to $18.6683
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $0.5821
Vishay
DIODE ARRAY SCHOTTKY 60V TO247AC
Lowest to $2.1494
Vishay
DIODE UF 400V 15A TO247AC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess