EN
  • EN
  • DE

A1020B-PG84B

Part No A1020B-PG84B
Manufacturer Microsemi Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description HiRel FPGAs | IC FPGA 69 I/O 84CPGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Status Obsolete
Number of LABs/CLBs 547
The number of I/O 69
Number of Gates 2000
Supply Voltage (V) 4.5V ~ 5.5V
Mounting Style Through Hole
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 84-BCPGA
Supplier Device Package 84-CPGA (28x28)
Family Part Number A1020
Manufacturer Pack Quantity 21
MSL Level 3 (168 Hours)
Win Source Part Number 1134375-A1020B-PG84B
Manufacturer Homepage www.actel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A1020B-PG84B CAD Model

Description

The Microsemi Corporation A1020B-PG84B is an obsolete integrated circuit.

  • Family Part Number: A1020
  • Manufacturer Pack Quantity: 21
  • Number of I/O: 69
  • Supply Voltage: 4.5V to 5.5V
  • Temperature Range: -55°C to 125°C
  • Manufacturer Homepage: www.actel.com

You May Also Be Interested in

Altera
IC FPGA 612 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 281 I/O 324CSFBGA
Need more? Email Us
Altera
IC FPGA 338 I/O 484FBGA
Lowest to $93.2331
Microchip Technology
IC FPGA 284 I/O 484FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 476 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 114 I/O 144TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 146 I/O 208QFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess