EN
  • EN
  • DE

A1020B-VQ80C

Part No A1020B-VQ80C
Manufacturer Microsemi Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 69 I/O 80VQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Status Obsolete(EOL)
Number of LABs/CLBs 547
Number of I/O 69
Number of Gates 2000
Supply Voltage - Operating 4.5 V to 5.5 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 80-VQFP (14x14)
Win Source Part Number 076659-A1020B-VQ80C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A1020B-VQ80C CAD Model

Description

Product Overview

The A1020B-VQ80C is a versatile FPGA chip ideal for various digital logic applications. Designed with precision, it supports a wide range of computational tasks and helps in building scalable digital circuits.

Features and Benefits

  • High Performance: Optimized for speed and efficiency, ensuring fast processing of digital signals.
  • Scalability: Offers extensive logic capacity, suitable for both simple and complex circuit designs.
  • Power Efficiency: Designed to minimize power consumption while maintaining performance.
  • Robust Design: Ensures durability and reliability in diverse conditions.

Applications

  • Digital Signal Processing
  • Embedded Systems Design
  • Consumer Electronics Prototyping
  • Custom Logic Designs

Additional Details

The A1020B-VQ80C stands out for its robust architecture, making it a preferred choice for engineers seeking high performance in digital design projects. It's compatible with various development tools, enhancing its adaptability.

You May Also Be Interested in

Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us
Altera
IC FPGA 76 I/O 144EQFP
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 281 I/O 324CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 146 I/O 208QFP
Need more? Email Us
Altera
IC FPGA 188 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 114 I/O 144TQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Altera
IC FPGA 102 I/O 144TQFP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess