EN
  • EN
  • DE
  • IT

A3P060-TQG144

Part No A3P060-TQG144
Manufacturer Microsemi Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description ProASIC3 Flash Family FPGAs with Optional Soft ARM Support
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Series ProASIC3
Total RAM Bits 18432
Number of I/O 91
Number of Gates 60000
Operating Supply Voltage 1.425 V ~ 1.575 V
Mounting SMD
Operating Temperature Range 0°C ~ 85°C (TJ)
Package 144-LQFP
Manufacturer Package 144-TQFP (20x20)
Win Source Part Number 1134625-A3P060-TQG144
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Balance
Family Name A3P060
Introduction Date September 03, 2003
ECCN EAR99
Country of Origin Hong Kong
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian A3P060-TQG144 CAD Model

Description

The Microsemi Corporation ProASIC3 is an integrated circuit designed for use in various electronic applications.

  • Package: 144-LQFP
  • Mounting Type: SMD
  • Operating Temperature: 0°C to 85°C
  • Operating Supply Voltage: 1.425 V ~ 1.575 V
  • Total RAM Bits: 18432
  • Number of Gates: 60000
  • Family Name: A3P060
  • Supply and Demand Status: Limited
  • Popularity: Medium
  • Estimated EOL Date: 2024

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 488 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 146 I/O 208QFP
Need more? Email Us
Altera
IC FPGA 384 I/O 896FBGA
Need more? Email Us
Altera
IC FPGA 612 I/O 1152FBGA
Need more? Email Us
Microchip Technology
IC FPGA 72 I/O 84PLCC
Need more? Email Us
Altera
IC FPGA 508 I/O 672FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess