EN
  • EN
  • DE

A3PN125-VQG100I

Part No A3PN125-VQG100I
Manufacturer Microsemi Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description ProASIC3 nano Flash FPGAs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Series ProASIC3 nano
Total RAM Bits 36864
Number of I/O 71
Number of Gates 125000
Operating Supply Voltage 1.425 V ~ 1.575 V
Mounting SMD
Operating Temperature Range -40°C ~ 100°C (TJ)
Package 100-TQFP
Manufacturer Package 100-VQFP (14x14)
Win Source Part Number 1134662-A3PN125-VQG100I
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Balance
Quantity per package 90
Family Name A3PN125
Introduction Date September 03, 2003
ECCN 3A991.d.2
Country of Origin Hong Kong
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian A3PN125-VQG100I CAD Model

Description

The Microsemi Corporation ProASIC3 nano series is an integrated circuit (IC) designed for electronic applications.

  • Operating Temperature: -40°C to 100°C (TJ)
  • Operating Supply Voltage: 1.425 V to 1.575 V
  • Input/Output (I/O) Channels: 71
  • Total Random Access Memory (RAM) Bits: 36,864
  • Gates: 125,000
  • Family Name: A3PN125
  • Package: 100-TQFP
  • Mounting: Surface-mounted

You May Also Be Interested in

Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0041 $65.0205
11+ $10.6700 $117.3700
17+ $10.3366 $175.7222
24+ $10.0031 $240.0744
30+ $9.6698 $290.0940
40+ $8.6694 $346.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess