EN
  • EN
  • DE

A40MX02-PQ100

Part No A40MX02-PQ100
Manufacturer Microsemi Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 57 I/O 100QFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Status Active
Number of I/O 57
Number of Gates 3000
Supply Voltage - Operating 3 V to 3.6 V, 4.75 V to 5.25 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 100-PQFP (14x20)
Win Source Part Number 118277-A40MX02-PQ100
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian A40MX02-PQ100 CAD Model

Description

Description

The A40MX02-PQ100 is engineered to provide high efficiency and functionality in a multitude of electronic scenarios. This programmable logic device is well-suited for projects requiring adaptability and robust performance.

Features and Benefits

  • Flexible Architecture: Perfect for custom configurations.
  • Enhanced Throughput: Optimizes data processing speeds.
  • PQFP100 Package: Ensures a compact form factor.
  • Cost-Effective Solution: Provides excellent performance at an affordable price point.

Applications

  • Embedded Systems
  • Network Interfaces
  • Consumer Electronics
  • Medical Devices
  • Robotics

Additional Details

The A40MX02-PQ100 is designed for use in both development and production environments, making it a versatile choice for both prototype and industrial-grade applications.

You May Also Be Interested in

Altera
IC FPGA 338 I/O 484FBGA
Lowest to $93.2331
Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us
Altera
IC FPGA 168 I/O 240QFP
Need more? Email Us
Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us
Altera
IC FPGA 488 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1296 CLBS, 333000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Altera
IC FPGA 188 I/O 484UBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess